- Consumer IC Type
- Demodulation Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
Panasonic Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Signal to Noise Ratio-Nom (FM) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Harmonic Distortion | Output Voltage-Nom (FM) | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN7233SH Panasonic Electronic Components | In Stock | - | Datasheet | YES | 28 | PANASONIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 2 V | COMMERCIAL EXTENDED | 1 V | 9.5 mA | 1.55 mm | AUDIO SINGLE CHIP RECEIVER | - | 44 mV | AM/FM | 31 mV | 7.8 mm | 6.1 mm | ||
![]() AN5833FJM Panasonic Electronic Components | In Stock | - | Datasheet | YES | 44 | PANASONIC CORP | 85 °C | -20 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | 60 dB | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.4 mm | unknown | 44 | S-PQCC-N44 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | 0.8 mm | AUDIO DEMODULATOR | 0.3% | 550 mV | FM | - | 6.2 mm | 6.2 mm | ||
![]() AN5132 Panasonic Electronic Components | 500 | - | Datasheet | NO | 16 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | HDIP | HDIP, DIP16,.3TB | DIP16,.3TB | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | No | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 12 V | COMMERCIAL | 12 V | 71 mA | 4.95 mm | VIDEO DISCRIMINATOR | - | - | AM | - | 21.6 mm | 7.62 mm | ||
![]() AN5130 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 16 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | HDIP | HDIP, DIP16,.3TB | DIP16,.3TB | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | No | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 12 V | COMMERCIAL | 12 V | 71 mA | 4.95 mm | VIDEO DISCRIMINATOR | - | - | AM | - | 21.6 mm | 7.62 mm |