- Base Part Number
- Features
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Output Type
- Package / Case
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Max Output Power
Attribute column
Manufacturer
Panasonic Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Quiescent Current | Output Power | Bandwidth | Gain | Max Output Power | Number of Bands | Max Output Power x Channels @ Load | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN17808B Panasonic Electronic Components | 3454 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | 12-SIL | 18.143695g | -25°C~75°C TA | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 75°C | -25°C | - | 10V~24V | - | - | - | - | - | - | - | AN17808B | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 7W | - | 7W x 2 @ 8Ohm | - | Mute, Standby, Thermal Protection | 19.05mm | - | 50.8mm | 38.1mm | RoHS Compliant | - | ||
![]() AN7522N Panasonic Electronic Components | 108 | - | - | Through Hole | Through Hole | 12-SIP + Tab | - | 12-SIL | 9.071847g | -25°C~70°C TA | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 70°C | -25°C | - | 3.5V~13.5V | - | - | - | - | - | - | - | AN7522N | - | - | 2-Channel (Stereo) | - | - | - | - | 45mA | - | - | - | 5W | - | 5W x 2 @ 8Ohm | - | Standby, Volume Control | 6.35mm | - | 101.6mm | 101.6mm | RoHS Compliant | - | ||
![]() AN2906FJMEBV Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 44-WFQFN Exposed Pad | 44 | 44-QFN (6.2x6.2) | - | -20°C~70°C TA | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 70°C | -20°C | - | 2.7V~5V | - | - | - | - | - | - | - | AN2906FJM | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | 350mW | - | 350mW x 1 @ 8Ohm | - | Microphone | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN7513 Panasonic Electronic Components | 2335 | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -25°C~70°C TA | - | 2001 | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | - | - | - | - | 3.5V~13.5V | DUAL | - | 1 | - | 2.54mm | unknown | - | AN7513 | - | Not Qualified | 1-Channel (Mono) | 13.5V | - | 3.5V | 1 | 20mA | 1W | 30 kHz | 33 dB | 1W | - | 1W x 1 @ 8 Ω | 10% | Standby, Thermal Protection, Volume Control | - | 4.11mm | 9.2mm | 7.62mm | RoHS Compliant | - | ||
![]() AN7522 Panasonic Electronic Components | 4 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~70°C TA | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | 3.5V~13.5V | SINGLE | NOT SPECIFIED | 1 | - | 2.54mm | unknown | NOT SPECIFIED | AN7522 | R-PSFM-T12 | Not Qualified | 2-Channel (Stereo) | 13.5V | - | 3.5V | 2 | - | 3W | 30 kHz | 33 dB | 3W | - | 3W x 2 @ 8 Ω | 10% | Standby, Volume Control | - | - | - | - | RoHS Compliant | - | ||
![]() AN7580 Panasonic Electronic Components | 1 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~75°C TA | Tube | 2006 | - | yes | Obsolete | 1 (Unlimited) | 12 | - | Class AB | - | - | - | 8542.39.00.01 | 8V~20V | SINGLE | - | 1 | 12V | - | unknown | - | AN7580 | R-PSIP-T12 | Not Qualified | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 25W | - | 25W x 2 @ 6 Ω | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN5277 Panasonic Electronic Components | 1500 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | 9.071847g | -25°C~75°C TA | Bulk | 2006 | - | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | - | - | - | 8542.33.00.01 | 10V~32V | SINGLE | - | 1 | - | 2.54mm | unknown | - | AN5277 | R-PSFM-T12 | Not Qualified | 2-Channel (Stereo) | 32V | 26V | 10V | 2 | 40mA | 10W | 20 kHz | 34 dB | 10W | - | 10W x 2 @ 8 Ω | 10% | Mute, Short-Circuit and Thermal Protection, Standby | 6.35mm | - | 152.4mm | 76.2mm | RoHS Compliant | Contains Lead | ||
![]() AN17831A Panasonic Electronic Components | 15 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~75°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | 12 | - | Class AB | - | - | - | 8542.39.00.01 | 8V~26.5V | SINGLE | - | 1 | - | - | unknown | - | AN17831A | R-PSIP-T12 | Not Qualified | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 44W | - | 44W x 2 @ 6 Ω | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN7512 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) + Ground Tab | 16 | - | - | -25°C~70°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | - | - | - | 8542.33.00.01 | 3.5V~13.5V | DUAL | - | 1 | - | 2.54mm | unknown | - | AN7512 | - | Not Qualified | 2-Channel (Stereo) | 13.5V | 5V | 3.5V | 2 | 35mA | 1W | 30 kHz | 33 dB | 1W | - | 1W x 2 @ 8 Ω | 10% | Standby, Thermal Protection, Volume Control | - | 4.95mm | 21.6mm | 7.62mm | RoHS Compliant | Contains Lead | ||
![]() AN5274 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~75°C TA | Bulk | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | 14.2V~27.5V | SINGLE | NOT SPECIFIED | 1 | - | 2.54mm | unknown | NOT SPECIFIED | AN5274 | R-PSFM-T12 | Not Qualified | 2-Channel (Stereo) | 27.5V | 18V | 14.2V | 2 | 25mA | 4.1W | 20 kHz | 30 dB | 4.1W | - | 4.1W x 2 @ 8 Ω | 10% | Mute, Short-Circuit and Thermal Protection, Volume Control | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AN17822A Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | 12-SIL | - | -25°C~70°C TA | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 70°C | -25°C | - | 3.5V~15V | - | - | - | - | - | - | - | AN17822A | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 5W | - | 5W x 2 @ 8Ohm | - | Standby, Thermal Protection, Volume Control | - | - | - | - | RoHS Compliant | - | ||
![]() AN17000A-BF Panasonic Electronic Components | 3000 | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | 56 | 56-HSOP | - | - | Tape & Reel (TR) | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | AN17000A | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | 1W | - | 1W x 2 @ 8Ohm | - | Bass Boost, Mute, Standby, Thermal Protection, Volume Control | - | - | - | - | RoHS Compliant | - | ||
![]() AN17821A Panasonic Electronic Components | 617 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~70°C TA | Tube | 2006 | - | - | Obsolete | 2 (1 Year) | 12 | - | Class AB | - | - | - | 8542.39.00.01 | 3.5V~13.5V | SINGLE | - | 1 | - | - | unknown | - | AN17821A | R-PSIP-T12 | Not Qualified | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 5W | - | 5W x 2 @ 8 Ω | - | Standby, Volume Control | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN17880A-E1 Panasonic Electronic Components | 1832 | - | Datasheet | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | 16-SO | - | -25°C~75°C TA | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 75°C | -25°C | - | 1.8V~4.5V | - | - | - | - | - | - | - | AN17880A | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | 1.6mA | - | - | - | 9mW | - | 9mW x 2 @ 16Ohm | - | Mute, Standby | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AN7511 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -25°C~70°C TA | - | 2001 | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | - | - | - | - | 3.5V~13.5V | DUAL | - | 1 | - | 2.54mm | unknown | - | AN7511 | - | Not Qualified | 1-Channel (Mono) | 13.5V | - | 3.5V | 1 | 30mA | 1.1W | 30 kHz | 34 dB | 1.1W | - | 1.1W x 1 @ 8 Ω | 10% | Mute, Standby, Thermal Protection | - | 4.11mm | 9.2mm | 7.62mm | RoHS Compliant | - | ||
![]() AN7523N Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 9-SIP | 9 | 9-HSIP | - | -25°C~70°C TA | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 70°C | -25°C | - | 3.5V~13.5V | - | - | - | - | - | - | - | AN7523N | - | - | 1-Channel (Mono) | - | - | - | - | 20mA | - | - | - | 4W | - | 4W x 1 @ 8Ohm | - | Standby, Thermal Protection, Volume Control | - | - | - | - | RoHS Compliant | - | ||
![]() AN17850A Panasonic Electronic Components | 222 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~75°C TA | Tube | 2006 | - | yes | Obsolete | 2 (1 Year) | 12 | - | Class AB | - | - | - | 8542.39.00.01 | 10V~32V | SINGLE | - | 1 | 30V | - | unknown | - | AN17850A | R-PSIP-T12 | Not Qualified | 1-Channel (Mono) | - | - | - | - | - | - | - | - | 70W | - | 70W x 1 @ 6 Ω | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN7125 Panasonic Electronic Components | 60 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~75°C TA | Bulk | 1998 | - | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | - | - | - | 8542.33.00.01 | 6V~18V | SINGLE | - | 1 | - | 2.54mm | unknown | - | AN7125 | R-PSFM-T12 | Not Qualified | 2-Channel (Stereo) | 18V | 12V | 6V | 2 | 100mA | 12W | 20 kHz | 40 dB | 12W | - | 12W x 2 @ 4 Ω | 10% | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() AN5276 Panasonic Electronic Components | 798 | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | - | -25°C~75°C TA | Bulk | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | 10V~24V | SINGLE | - | 1 | - | 2.54mm | unknown | - | AN5276 | R-PSFM-T12 | Not Qualified | 2-Channel (Stereo) | 24V | 19V | 10V | 2 | 35mA | 7W | 20 kHz | 34 dB | 7W | - | 7W x 2 @ 8 Ω | 10% | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AN5278 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 9-SIP | 9 | - | - | -20°C~70°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | 9 | - | Class AB | - | - | - | - | 12V~26V | SINGLE | - | 1 | - | 2.54mm | unknown | - | AN5278 | - | Not Qualified | 1-Channel (Mono) | 26V | 18V | 12V | 1 | 27mA | - | - | - | 9W | 1 | 9W x 1 @ 8 Ω | 0.4% | Mute, Tone and Volume Control | - | - | - | - | Non-RoHS Compliant | Contains Lead |