- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Panasonic Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN17808A Panasonic Electronic Components | 300 | - | Datasheet | NO | 12 | - | - | PANASONIC CORP | 75 °C | -25 °C | 5 W | UNSPECIFIED | - | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | - | unknown | 12 | R-XSFM-T12 | Not Qualified | - | 24 V | COMMERCIAL EXTENDED | 10 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() AN17810A Panasonic Electronic Components | 635 | - | Datasheet | NO | 12 | - | - | PANASONIC CORP | 75 °C | -25 °C | 6.5 W | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | - | unknown | 12 | R-PSIP-T12 | Not Qualified | - | 25 V | COMMERCIAL EXTENDED | 9 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() AN6916S Panasonic Electronic Components | In Stock | - | Datasheet | YES | 8 | - | - | PANASONIC CORP | 85 °C | -30 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 2000 ns | - | - | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | OPEN-COLLECTOR | - | OTHER | - | - | - | - | COMPARATOR | 1.9 mm | - | 0.2 µA | - | - | 36 V | - | - | - | - | - | - | 5000 µV | - | - | - | - | 5 mm | 4.2 mm | ||
![]() AN7561Z Panasonic Electronic Components | In Stock | - | Datasheet | NO | 25 | 30 kHz | - | PANASONIC CORP | 85 °C | -30 °C | 21 W | PLASTIC/EPOXY | ZIP | HZIP-25 | ZIP25,.2,.17TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | e0 | No | EAR99 | TIN LEAD | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | unknown | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | OTHER | 8 V | 4 | 450 mA | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | ||
![]() AN7348K Panasonic Electronic Components | In Stock | - | Datasheet | NO | 24 | - | - | PANASONIC CORP | 75 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | 0.300 INCH, PLASTIC, SDIP-24 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | - | 12 V | COMMERCIAL EXTENDED | 3.6 V | 2 | 24 mA | - | - | 4.95 mm | - | - | - | - | - | 43 dB | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 0.05% | 21.7 mm | 7.62 mm | ||
![]() AN3341SC Panasonic Electronic Components | In Stock | - | Datasheet | YES | 42 | - | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP42,.45,40 | SOP42,.45,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | GULL WING | 1 | 1 mm | unknown | 42 | R-PDSO-G42 | Not Qualified | - | - | COMMERCIAL | - | 1 | - | - | - | 2.4 mm | - | - | - | - | - | - | - | - | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | 21.25 mm | 9.5 mm | ||
![]() AN3389SB Panasonic Electronic Components | In Stock | - | Datasheet | YES | 36 | - | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP36,.47,32 | SOP36,.47,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 36 | R-PDSO-G36 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | 4 | 150 mA | - | - | 3.25 mm | - | - | - | - | - | 60 dB | - | - | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | 15.2 mm | 8.4 mm | ||
![]() AN3335NSB Panasonic Electronic Components | In Stock | - | Datasheet | YES | 36 | - | - | PANASONIC CORP | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, | SOP36,.47,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | - | - | - | - | - | EAR99 | - | ALSO REQUIRES 12V SUPPLY | 8542.33.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 36 | R-PDSO-G36 | Not Qualified | - | 5 V | - | 5 V | 4 | - | - | - | 3.25 mm | - | - | - | - | - | - | - | - | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | 15.2 mm | 8.4 mm | ||
![]() AN7134NR Panasonic Electronic Components | In Stock | - | Datasheet | NO | 23 | - | - | PANASONIC CORP | 70 °C | -25 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP23,.17TB | ZIP23,.17TB | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | 1.27 mm | unknown | - | R-PSFM-T23 | Not Qualified | - | 18 V | OTHER | 6 V | 2 | 35 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() AN3317K Panasonic Electronic Components | In Stock | - | Datasheet | NO | 22 | - | - | PANASONIC CORP | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP22,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 22 | R-PDIP-T22 | Not Qualified | - | 5 V | - | 5 V | 1 | - | - | - | 4.75 mm | - | - | - | - | - | - | - | - | - | - | PREAMPLIFIER | - | - | - | - | - | 19.1 mm | 7.62 mm | ||
![]() AN3361SB Panasonic Electronic Components | In Stock | - | Datasheet | YES | 36 | - | - | PANASONIC CORP | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, | SOP36,.47,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 36 | R-PDSO-G36 | Not Qualified | - | 12 V | - | 12 V | 4 | - | - | - | 3.25 mm | - | - | - | - | - | - | - | - | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | 15.2 mm | 8.4 mm | ||
![]() AN7178 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 12 | - | - | PANASONIC CORP | 70 °C | -30 °C | - | PLASTIC/EPOXY | - | , SIP12,.07TB | SIP12,.07TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 12 | R-PSFM-T12 | Not Qualified | - | 18 V | OTHER | 8 V | 2 | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() AN7348S Panasonic Electronic Components | In Stock | - | Datasheet | YES | 24 | - | - | PANASONIC CORP | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | - | 12 V | COMMERCIAL EXTENDED | 3.6 V | 2 | - | - | - | 2.2 mm | - | - | - | - | - | 43 dB | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 0.05% | 15.3 mm | 7.2 mm | ||
![]() AN7176K Panasonic Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | PANASONIC CORP | - | - | - | PLASTIC/EPOXY | ZIP | , | ZIP16(UNSPEC) | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | - | unknown | 16 | R-PZFM-T16 | Not Qualified | - | 18 V | - | 8 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() AN7105 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 18 | - | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | - | 9 V | COMMERCIAL | 4.2 V | 1 | 20 mA | - | - | 4.05 mm | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 21.7 mm | 7.62 mm | ||
![]() AN7117 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 9 | - | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP9,.1 | SIP9,.1 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 9 | R-PSIP-T9 | Not Qualified | - | 9 V | COMMERCIAL | 2.5 V | 1 | 16 mA | - | - | 8.95 mm | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 23.3 mm | 3 mm | ||
![]() AN7345K Panasonic Electronic Components | 992 | - | Datasheet | NO | 24 | - | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | 0.300 INCH, PLASTIC, SDIP-24 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | - | 14 V | COMMERCIAL | 4 V | 1 | 17.5 mA | - | - | 4.95 mm | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 21.7 mm | 7.62 mm | ||
![]() AN6564 Panasonic Electronic Components | 250 | - | Datasheet | NO | 14 | - | 85 dB | PANASONIC CORP | 75 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.3 V/us | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.95 mm | - | 0.5 µA | NO | YES | 32 V | - | - | YES | 0.5 µA | - | - | 7000 µV | - | - | - | - | 19.06 mm | 7.62 mm | ||
![]() AN6592 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 8 | - | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 0.5 V/us | 15 V | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.05 mm | -15 V | 0.25 µA | NO | YES | 18 V | - | NO | YES | 0.25 µA | NO | - | 5000 µV | NO | NO | 3160 | - | 9.4 mm | 7.62 mm | ||
![]() AN7163 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 12 | - | - | PANASONIC CORP | 70 °C | -30 °C | - | PLASTIC/EPOXY | - | , SIP12,.07TB | SIP12,.07TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 12 | R-PSFM-T12 | Not Qualified | - | 20 V | OTHER | 7 V | 1 | 80 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - |