- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Panasonic Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN6592 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 8 | - | PANASONIC CORP | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 0.5 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.05 mm | -15 V | 0.25 µA | NO | YES | 18 V | - | NO | YES | 0.25 µA | NO | - | 5000 µV | NO | NO | 3160 | - | 9.4 mm | 7.62 mm | ||
![]() AN7348S Panasonic Electronic Components | In Stock | - | Datasheet | YES | 24 | - | PANASONIC CORP | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 12 V | COMMERCIAL EXTENDED | 3.6 V | 2 | - | - | - | 2.2 mm | - | - | - | - | - | 43 dB | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 0.05% | 15.3 mm | 7.2 mm | ||
![]() AN7191NZ Panasonic Electronic Components | 12508 | - | Datasheet | NO | 15 | 30 kHz | PANASONIC CORP | 85 °C | -30 °C | 24 W | PLASTIC/EPOXY | ZIP | ZFM-15 | ZIP15,.1,77TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | No | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.95 mm | unknown | 15 | R-PZFM-T15 | Not Qualified | 18 V | OTHER | 8 V | 2 | 250 mA | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - |