- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
Panasonic Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN74HC243 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 14 | PANASONIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 1.4 V | 2 | 4 | HC/UH | 3-STATE | TRUE | BUS DRIVER | 0.009 A | 20 ns | - | 125 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | ||
![]() MN74HC161 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 16 | PANASONIC CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 2 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 1.4 V | - | 4 | HC/UH | - | - | BINARY COUNTER | 0.006 A | - | POSITIVE EDGE | 190 ns | - | 26 MHz | UP | 30000000 Hz | YES | SYNCHRONOUS | ||
![]() MN74HC390 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 16 | PANASONIC CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 2 V | e0 | Tin/Lead (Sn/Pb) | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTION; ONE FUNCTION HAS 1 BIT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 1.4 V | - | 3 | HC/UH | - | - | DECADE COUNTER | 0.006 A | - | NEGATIVE EDGE | 406 ns | - | 28 MHz | UP | 30000000 Hz | NO | ASYNCHRONOUS | ||
![]() MN74HC533 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 20 | PANASONIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 2 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | 20 | R-PDIP-T20 | Not Qualified | 6 V | INDUSTRIAL | 1.4 V | 2 | 8 | HC/UH | 3-STATE | INVERTED | BUS DRIVER | - | - | - | 125 ns | - | - | - | - | - | - | ||
![]() MN4022B Panasonic Electronic Components | In Stock | - | Datasheet | NO | 16 | PANASONIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-PDIP-T16 | - | 15 V | INDUSTRIAL | 3 V | - | 8 | 4000/14000/40000 | - | - | RING COUNTER | - | - | POSITIVE EDGE | 735 ns | - | 12 MHz | UP | - | YES | SYNCHRONOUS |