- Access Time-Max
- Cycle Time
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
Panasonic Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Cycle Time | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN4776AS Panasonic Electronic Components | In Stock | - | Datasheet | YES | 28 | 25 ns | PANASONIC CORP | 262144 words | 256000 | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | EAR99 | 8542.32.00.71 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | 4.5 V | - | 256KX4 | 2.7 mm | 4 | 1048576 bit | - | 30 ns | 17.81 mm | 8.4 mm | ||
![]() MN4778AS Panasonic Electronic Components | In Stock | - | Datasheet | YES | 28 | 25 ns | PANASONIC CORP | 262144 words | 256000 | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | EAR99 | 8542.32.00.71 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | 4.5 V | - | 256KX8 | 2.7 mm | 8 | 2097152 bit | - | 30 ns | 17.81 mm | 8.4 mm | ||
![]() MN47V07AF Panasonic Electronic Components | In Stock | - | Datasheet | YES | 100 | 45 ns | PANASONIC CORP | 725760 words | 725760 | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | 3 V | EAR99 | 8542.32.00.71 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | 3.3 V | 2.7 V | SYNCHRONOUS | 725760X8 | 1.2 mm | 8 | 5806080 bit | PARALLEL | 50 ns | 14 mm | 14 mm | ||
![]() MN4771S-03 Panasonic Electronic Components | 80 | - | Datasheet | YES | 28 | 25 ns | PANASONIC CORP | 262144 words | 256000 | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | EAR99 | 8542.32.00.71 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | 4.5 V | ASYNCHRONOUS | 256KX4 | 2.52 mm | 4 | 1048576 bit | PARALLEL | 30 ns | 17.81 mm | 8.4 mm |