- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Logic IC Type
- Number of Functions
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
Panasonic Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN74HC14S Panasonic Electronic Components | In Stock | - | Datasheet | YES | 14 | PANASONIC CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 6 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 1.4 V | HC/UH | 1 | INVERTER | 0.006 A | 15 ns | 95 ns | YES | - | ||
![]() MN4050BS Panasonic Electronic Components | In Stock | - | Datasheet | YES | 16 | PANASONIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 6 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | 4000/14000/40000 | 1 | BUFFER | - | - | 165 ns | NO | - | ||
![]() 74LS05 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DN74LS04 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 14 | PANASONIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | LS | 1 | INVERTER | 0.008 A | 15 ns | 15 ns | NO | 6.6 mA | ||
![]() MN74HC4075 Panasonic Electronic Components | In Stock | - | Datasheet | NO | 14 | PANASONIC CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 1.4 V | HC/UH | 3 | OR GATE | 0.009 A | 15 ns | 95 ns | NO | - |