Filters
  • Reach Compliance Code
  • Terminal Pitch
  • JESD-30 Code
  • Length
  • Memory Density
  • Memory Width
  • Number of Functions
  • Organization
  • Surface Mount
  • Terminal Position
  • Width
  • Ihs Manufacturer

Attribute column

Manufacturer

Panasonic Memory

View Mode:
22 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Ports

Operating Mode

Supply Current-Max

Organization

Output Characteristics

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

I/O Type

Memory IC Type

Refresh Cycles

Access Mode

Self Refresh

Length

Width

MN424170SJ-08
MN424170SJ-08

Panasonic Electronic Components

In Stock

-

Datasheet

YES

40

80 ns

PANASONIC CORP

262144 words

256000

-

PLASTIC/EPOXY

SOJ

SOJ,

-

RECTANGULAR

SMALL OUTLINE

Obsolete

SOJ

-

5 V

-

-

EAR99

-

CAS BEFORE RAS/SELF REFRESH; BYTE WRITE

8542.32.00.02

DUAL

J BEND

1

1.27 mm

unknown

40

R-PDSO-J40

Not Qualified

5.5 V

-

4.5 V

1

ASYNCHRONOUS

-

256KX16

3-STATE

3.75 mm

16

-

4194304 bit

-

FAST PAGE DRAM

1024

FAST PAGE

YES

26.04 mm

10.16 mm

MN41C1000AL-07
MN41C1000AL-07

Panasonic Electronic Components

37

-

Datasheet

NO

20

70 ns

PANASONIC CORP

1048576 words

1000000

70 °C

PLASTIC/EPOXY

ZIP

ZIP, ZIP20,.1

ZIP20,.1

RECTANGULAR

IN-LINE

Obsolete

ZIP

No

5 V

e0

No

EAR99

TIN LEAD

-

8542.32.00.02

ZIG-ZAG

THROUGH-HOLE

1

1.27 mm

unknown

20

R-PZIP-T20

Not Qualified

5.5 V

COMMERCIAL

4.5 V

1

ASYNCHRONOUS

0.08 mA

1MX1

3-STATE

10.5 mm

1

0.00005 A

1048576 bit

SEPARATE

FAST PAGE DRAM

512

FAST PAGE

-

25.6 mm

2.8 mm