- Applications
- Interface
- Lead Free
- Load Type
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Output Configuration
- Part Status
Attribute column
Manufacturer
Panasonic PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Base Part Number | Number of Outputs | Max Output Current | Interface | Max Supply Voltage | Min Supply Voltage | Output Configuration | Output Current | Throw Configuration | Max Output Voltage | Output Current per Channel | Coil Type | Voltage - Load | Power Consumption | Fault Protection | Rds On (Typ) | Load Type | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN41400A-PB Panasonic Electronic Components | 1500 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | 19-WLCSP (2.41x1.91) | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | Active | 1 (Unlimited) | - | 85°C | -30°C | General Purpose | 2.7V~5.5V | - | - | - | Logic | - | - | Half Bridge (2) | - | - | - | 1.2A | - | 2V~13.8V | - | Over Temperature | 190mOhm | Inductive | - | RoHS Compliant | Lead Free | ||
![]() AN44070A-VF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24-HQFN (4x4) | - | -20°C~70°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | 70°C | -20°C | DC Motors, General Purpose | 3V~5.5V | - | - | - | PWM | - | - | Half Bridge (4) | - | - | - | 2.5A | - | 10V~34V | - | Current Limiting, Over Temperature, UVLO | - | Inductive | - | RoHS Compliant | Lead Free | ||
![]() VS5-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Through Hole | Module | 5 | - | 700mg | -20°C~80°C TA | - | 2001 | Obsolete | Not Applicable | Through Hole | 80°C | -20°C | Relays | 4V~30V | VS5-24V | 2 | 100mA | Logic | 24V | 5V | Half Bridge | 100mA | SPST | 30V | - | Latching, Dual Coil | - | 520mW | - | - | Inductive | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() AN44140A-VB Panasonic Electronic Components | 9000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 24-WFBGA | 24 | 24-QFN (4x4) | - | -40°C~95°C TA | Tape & Reel (TR) | 2014 | Active | 3 (168 Hours) | - | 95°C | -40°C | DC Motors, General Purpose | 6V~26.4V | - | - | - | Logic | - | - | Half Bridge (3) | - | - | - | - | - | 6V~26.4V | - | Current Limiting, Over Temperature, Over Voltage, UVLO | 1.2Ohm | Inductive | - | RoHS Compliant | Lead Free | ||
![]() AN44142A-VB Panasonic Electronic Components | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24-HQFN (4x4) | - | -40°C~95°C TA | Tape & Reel (TR) | 2014 | Active | 3 (168 Hours) | - | 95°C | -40°C | DC Motors, General Purpose | 4.5V~26.4V | - | - | - | Logic | - | - | Half Bridge (3) | - | - | - | - | - | 4.5V~26.4V | - | Current Limiting, Over Temperature, Over Voltage, UVLO | 1Ohm | Inductive | - | RoHS Compliant | Lead Free | ||
![]() AN41402A-PL Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 18-VFBGA | 18 | 18-BGA (2.41x1.91) | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | Active | 1 (Unlimited) | - | 85°C | -30°C | General Purpose | 2.7V~5.5V | - | - | - | Logic | - | - | Half Bridge (4) | - | - | - | 700mA | - | 2V~13.8V | - | Over Temperature | 400mOhm | Inductive | - | RoHS Compliant | Lead Free | ||
![]() AN41406A-PB Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 17-VFBGA, CSPBGA | - | 17-WLCSP (2.41x1.91) | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | Active | 1 (Unlimited) | - | 85°C | -30°C | DC Motors, General Purpose | 2.7V~5.5V | - | - | - | Logic | - | - | Half Bridge (2) | - | - | - | 200mA | - | 4V~13.8V | - | Over Temperature | 190mOhm | Inductive | - | RoHS Compliant | Lead Free |