- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Reset
- Reset Timeout
Attribute column
Manufacturer
Panasonic PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Base Part Number | Output | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN1381SJU Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | -20°C~70°C TA | Tape & Box (TB) | 2001 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | MN138* | Push-Pull, Totem Pole | Active High | 2.6V | 1 | 115μs Typical | ||
![]() MN13811SLU Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | -20°C~70°C TA | Tape & Box (TB) | 2001 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | MN138* | Open Drain or Open Collector | Active High | 3V | 1 | 35μs Typical | ||
![]() MN13811SEU Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | -20°C~70°C TA | Tape & Box (TB) | 2001 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | MN138* | Open Drain or Open Collector | Active High | 2.2V | 1 | 160μs Typical | ||
![]() MN1381SUU Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | -20°C~70°C TA | Tape & Box (TB) | 2001 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | MN138* | Push-Pull, Totem Pole | Active High | 4.6V | 1 | 15μs Typical | ||
![]() MN13811SSU Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | -20°C~70°C TA | Tape & Box (TB) | 2001 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | MN138* | Open Drain or Open Collector | Active High | 4.2V | 1 | 35μs Typical |