- Base Part Number
- Current - Cathode
- Max Output Voltage
- Min Output Voltage
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
Attribute column
Manufacturer
Panasonic PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Number of Channels | Trim/Adjustable Output | Analog IC - Other Type | Max Output Voltage | Voltage - Output (Min/Fixed) | Reference Type | Min Output Voltage | Temp Coef of Voltage-Max | Current - Cathode | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN1431T Panasonic Electronic Components | 2462 | - | Datasheet | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | -20°C~85°C TA | Bulk | 2001 | ±2% | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | 17ppm/°C Typical | - | - | BOTTOM | WIRE | 1 | unknown | AN1431 | O-PBCY-W3 | 1 | Not Qualified | 2.5V | Adjustable | 1 | YES | TWO TERMINAL VOLTAGE REFERENCE | 36V | 2.5V | Shunt | 2.5V | 64.762 ppm/°C | 1mA | RoHS Compliant | - | ||
![]() AN1431M-E1 Panasonic Electronic Components | 1000 | - | Datasheet | Surface Mount | Surface Mount | TO-243AA | 3-HSIP | -25°C~80°C TA | Tape & Reel (TR) | 2001 | ±2% | - | Obsolete | 1 (Unlimited) | - | - | 17ppm/°C Typical | 80°C | -25°C | - | - | - | - | AN1431 | - | - | - | - | Adjustable | 1 | - | - | 36V | 2.5V | Shunt | 2.5V | - | 1mA | RoHS Compliant | Contains Lead | ||
![]() AN1433SSMTXL Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-665 | SSMini-5D | -30°C~85°C TA | Tape & Reel (TR) | 2001 | ±1% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -30°C | - | - | - | - | AN1433 | - | - | - | - | Adjustable | 1 | - | - | 14V | 1.25V | Shunt | 1.25V | - | 200μA | Non-RoHS Compliant | - | ||
![]() AN1431M Panasonic Electronic Components | 1000 | - | Datasheet | Surface Mount | Surface Mount | TO-243AA | - | -25°C~80°C TA | Bulk | 2001 | ±2% | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | 17ppm/°C Typical | - | - | SINGLE | FLAT | 1 | unknown | AN1431 | R-PSSO-F3 | 1 | Not Qualified | 2.5V | Adjustable | 1 | YES | TWO TERMINAL VOLTAGE REFERENCE | 36V | 2.5V | Shunt | 2.5V | 64.762 ppm/°C | 1mA | RoHS Compliant | - |