- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Adjustable Threshold
- Analog IC - Other Type
- JESD-30 Code
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Panasonic PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Voltage - Output | Seated Height-Max | Supply Current-Max (Isup) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN1382S-Q(TX) Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | +3.8V | - | - | - | - | - | - | EAR99 | - | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | 3 | R-PDSO-G3 | - | Not Qualified | 6 V | OTHER | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | 1.5 mm | - | 2.9 mm | 1.5 mm | - | ||
![]() MN13801-R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SIP | SIP, SIP3,.05,90 | SIP3,.05,90 | RECTANGULAR | IN-LINE | Obsolete | SIP | No | 5 V | +4.15V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.5 mm | unknown | - | 3 | R-PSIP-T3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | 6.65 mm | 0.005 mA | 6.9 mm | 2.5 mm | - | ||
![]() MN13821-M(TX) Panasonic Electronic Components | 57300 | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | LSOP | LSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | 5 V | +3.35V | - | - | - | - | - | - | EAR99 | - | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | 3 | R-PDSO-G3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | 1.4 mm | 0.005 mA | 2.9 mm | 1.5 mm | - | ||
![]() MN1382-U Panasonic Electronic Components | 2995 | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | +4.75V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | - | - | R-PDSO-G3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | - | 0.005 mA | - | - | - | ||
![]() MN13821S-Q(TX) Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | +3.8V | - | - | - | - | - | - | EAR99 | - | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | 3 | R-PDSO-G3 | - | Not Qualified | 6 V | OTHER | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | 1.5 mm | - | 2.9 mm | 1.5 mm | - | ||
![]() MN1382-C(TX) Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | LSOP | LSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 5 V | +2.1V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | - | 3 | R-PDSO-G3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | 1.4 mm | 0.005 mA | 2.9 mm | 1.5 mm | - | ||
![]() MIP9E01 Panasonic Electronic Components | 20 | - | Datasheet | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN13812-G(TA) Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | TO-92 | TO-92, SIP3,.1,50 | SIP3,.1,50 | ROUND | CYLINDRICAL | Obsolete | TO-92 | No | 5 V | +2.5V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | BOTTOM | THROUGH-HOLE | 1 | 1.27 mm | unknown | - | 3 | O-PBCY-T3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | - | 0.005 mA | - | - | - | ||
![]() MIP530 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 7 | PANASONIC CORP | - | - | PLASTIC/EPOXY | SOP | 5.01 X 4.30 MM, SO-8/7 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 7 | R-PDSO-G7 | - | - | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 1.75 mm | - | 5.01 mm | 4.3 mm | - | ||
![]() MN13821-F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | +2.4V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | - | - | R-PDSO-G3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | - | 0.005 mA | - | - | - | ||
![]() MN1381-K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | TO-92 | TO-92, SIP3,.1,50 | SIP3,.1,50 | ROUND | CYLINDRICAL | Obsolete | TO-92 | No | 5 V | +2.95V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | BOTTOM | THROUGH-HOLE | 1 | 1.27 mm | unknown | - | 3 | O-PBCY-T3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | - | 0.005 mA | - | - | - | ||
![]() MN1382-G Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 3 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | +2.5V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | - | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | - | - | R-PDSO-G3 | - | Not Qualified | 6 V | COMMERCIAL | 1.5 V | 1 | VOLTAGE DETECTOR | NO | - | - | 0.005 mA | - | - | - | ||
![]() AN34001A-LC Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 16-HZIP | - | 16 | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2007 | - | Obsolete | 3 (168 Hours) | - | - | 85°C | -30°C | Converter, Car Audio System | - | - | - | - | - | - | - | AN34001A | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AN80T05 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | 12-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -30°C | Converter, Car Audio System | - | - | - | - | - | - | - | AN80T05 | - | - | 1 | - | - | - | - | - | - | - | 5.6V 8.7V 10V | - | - | - | - | RoHS Compliant | ||
![]() AN80T05LF Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 12-SIP + Tab | - | - | 12-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -30°C | Converter, Car Audio System | - | - | - | - | - | - | - | AN80T05 | - | - | 1 | - | - | - | - | - | - | - | 5.6V 8.7V 10V | - | - | - | - | RoHS Compliant |