- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Qualification Status
- Surface Mount
Attribute column
Manufacturer
Panasonic Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN15851A Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 36-USO | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | - | Audio Video Switch | - | TV Switch | - | - | - | - | - | - | - | AN15851A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIP0221SUZ Panasonic Electronic Components | 3000 | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NN2038FAQ Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 48 | PANASONIC CORP | - | - | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.65 mm | unknown | - | 48 | R-PQFP-G48 | Not Qualified | 5.1 V | - | 4.5 V | - | - | - | 1.6 mm | - | CONSUMER CIRCUIT | 10 mm | 7 mm | - | - | ||
![]() MN3821S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 16 | PANASONIC CORP | - | - | PLASTIC/EPOXY | LSOP | LSOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | CAN ALSO OPERATE AT 8.5 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5 V | - | 5 V | - | - | - | 1.65 mm | - | CONSUMER CIRCUIT | 10.1 mm | 4.3 mm | - | - | ||
![]() MN6160PBS Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN3822S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 16 | PANASONIC CORP | - | - | PLASTIC/EPOXY | LSOP | LSOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | CAN ALSO OPERATE AT 8.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5 V | - | 5 V | - | - | - | 1.65 mm | - | CONSUMER CIRCUIT | 10.1 mm | 4.3 mm | - | - | ||
![]() MN676021PPS Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 28 | PANASONIC CORP | - | - | PLASTIC/EPOXY | SOP | SOP, | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5 V | - | 5 V | - | - | - | 2.4 mm | - | CONSUMER CIRCUIT | 17.8 mm | 7.2 mm | - | - | ||
![]() AN3252FBS Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 80 | PANASONIC CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Active | QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | 5 V | - | 5 V | - | - | - | 3.4 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | - | - | ||
![]() AN5163K Panasonic Electronic Components | 193 | - | Datasheet | - | - | - | NO | - | 52 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP52,.6 | SDIP52,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | ALSO REQUIRES 9 V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | - | 52 | R-PDIP-T52 | Not Qualified | 5 V | COMMERCIAL | 5 V | - | - | - | 4.85 mm | - | CONSUMER CIRCUIT | 47.7 mm | 15.24 mm | - | - | ||
![]() AN5620X Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | 16 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3TB | DIP16,.3TB | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() AN8388S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 24 | PANASONIC CORP | - | - | PLASTIC/EPOXY | HSOP | HSOP, | SOP24,.45 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Obsolete | SOIC | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 18 V | - | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | 0.5 A | 3.55 mm | - | - | 16 mm | 8.4 mm | - | - | ||
![]() MN2PS00003RF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 433 | PANASONIC CORP | 85 °C | -30 °C | PLASTIC/EPOXY | BGA | BGA, BGA433,24X24,20 | BGA433,24X24,20 | SQUARE | GRID ARRAY | Active | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 1 | 0.5 mm | unknown | - | 433 | S-PBGA-B433 | Not Qualified | 3.6 V | OTHER | 3 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | ||
![]() AN8783SB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 28 | PANASONIC CORP | 85 °C | -30 °C | PLASTIC/EPOXY | HSSOP | HSSOP, SOP42,.4,32 | SOP42,.4,32 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | 12 V | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 14 V | OTHER | 6.4 V | DISK DRIVE MOTOR CONTROLLER | - | 0.5 A | 3.1 mm | - | - | 18.4 mm | 8.3 mm | - | - | ||
![]() AN8472SA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 32 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP32,.3 | SSOP32,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | - | - | e0 | - | - | - | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | 1.2 A | 1.9 mm | 14 mA | - | 11 mm | 6.1 mm | - | - | ||
![]() 2YE-S-DC24V Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN7160 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIP0222SU Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 2 | PANASONIC CORP | - | - | PLASTIC/EPOXY | TO-252 | TO-252, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | GULL WING | 1 | 2.3 mm | unknown | - | - | R-PSSO-G2 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 2.5 mm | - | - | 6.5 mm | 5.5 mm | - | - | ||
![]() AN5630N Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | 24 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 12 V | COMMERCIAL | 12 V | - | 37 mA | - | 5.45 mm | - | CONSUMER CIRCUIT | 32 mm | 15.24 mm | - | - | ||
![]() MN66710 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 84 | PANASONIC CORP | 85 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP84,.9SQ,32 | QFP84,.9SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | - | 84 | S-PQFP-G84 | Not Qualified | 3.6 V | OTHER | 3 V | - | 200 mA | - | 2.85 mm | - | CONSUMER CIRCUIT | 18 mm | 18 mm | - | - | ||
![]() NN12081A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | 111 | PANASONIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 1 | 0.65 mm | unknown | - | 111 | S-PBGA-B111 | Not Qualified | 1.95 V | COMMERCIAL EXTENDED | 1.65 V | - | - | - | 1.3 mm | - | CONSUMER CIRCUIT | 8 mm | 8 mm | - | - |