- Input Type
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Circuit Arrangement | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Isc - Short Circuit Current | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements | Number of Channels per Chip | Output Device | Output Voltage (Max) | Package | Pd - Power Dissipation | Peak Forward Voltage | Product Status | RoHS | Tradename | Usage Level | Voc - Open Circuit Voltage | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Voltage - Rated DC | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Max Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Output Current per Channel | Rise Time | Fall Time (Typ) | Product Type | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Current - Output / Channel | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Screening Level | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Load Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Load Type | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APV1121S Panasonic Electric Works | 88000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -40°C~85°C | Tube | 2008 | - | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | 2.5kV | 75mW | 1 | - | 2500Vrms | 8.7V | Photovoltaic | - | SINGLE | 1 | - | 75mW | 14μA | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | 8.7V | - | 14μA | 400μs | 100 μs | - | - | - | - | 14mA | - | 5V | - | - | - | 50mA | - | - | 14μA | - | - | 400μs, 100μs | - | 5V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() APV1121SX Panasonic Electric Works | 4 | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | 75mW | 1 | - | 2500Vrms | - | Photovoltaic | - | SINGLE | 1 | - | 75mW | - | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | 8.7V | - | 14μA | - | - | - | - | - | - | - | - | 5V | - | - | - | 50mA | - | - | - | - | - | 400μs, 100μs | - | 5V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() APV1121SZ Panasonic Electric Works | 46000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2500Vrms | - | Photovoltaic | - | SINGLE | 1 | - | 75mW | - | 1.15V | DC | OPTOELECTRONIC DEVICE | 10mA | 8.7V | - | 14μA | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 50mA | - | - | - | - | 400μs, 100μs | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() APV1122A Panasonic Electric Works | 21 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 75mW | 1 | - | 5000Vrms | 8.7V | Photovoltaic | 1A | SINGLE | 1 | 5V | 75mW | 14μA | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | 8.7V | - | 14μA | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 400μs, 100μs | - | 5V | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() APV2111VY Panasonic Electric Works | 3500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500Vrms | - | Photovoltaic | - | SINGLE | 1 | - | - | - | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | 8.2V | - | 8μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μs, 100μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APV1122 Panasonic Electric Works | 50000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 75mW | 1 | - | 5000Vrms | 8.7V | Photovoltaic | 1A | SINGLE | 1 | 5V | 75mW | 14μA | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | 8.7V | - | 14μA | 400μs | 100 μs | - | - | - | - | 14μA | - | 5V | - | - | - | - | - | - | - | - | - | 400μs, 100μs | - | 5V | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() APV2111V1Y Panasonic Electric Works | In Stock | - | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | 4-SSOP | - | Panasonic Industrial Devices | - | - | 3500 | 10 mA | 8 uA | Panasonic | - | + 85 C | Panasonic Electric Works | 1500 V | - 40 C | - | Surface Mount | SMD/SMT | - | 1 | Photovoltaic | - | Tape & Reel (TR) | 75 mW | 1.5 V | Active | - | - | Industrial grade | - | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | Photodiode Output Optocouplers | - | - | 8µA | - | - | - | - | 5 V | Industrial | - | 50 mA | 50 mA | - | 1500 Vrms | - | 800μs, 100μs | - | - | - | - | 1.15 V | Photodiode Output Optocouplers | - | - | - | - | - | ||
![]() APV1122AZ Panasonic Electric Works | 1917 |
| - | 12 Weeks | Surface Mount, Through Hole | Surface Mount | 6-SMD (5 Leads), Gull Wing | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000Vrms | - | Photovoltaic | - | SINGLE | 1 | - | - | - | 1.15V | DC | OPTOELECTRONIC DEVICE | - | 8.7V | - | 14μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 400μs, 100μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APV2121S Panasonic Electric Works | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | 2.5kV | 75mW | 1 | - | 2500Vrms | 8.2V | Photovoltaic | - | SINGLE | 1 | - | 75mW | 8μA | 1.15V | DC | OPTOELECTRONIC DEVICE | 850μA | 8.2V | - | 8μA | - | - | - | - | - | - | 8μA | - | 5V | - | - | - | - | - | 50mA | - | - | - | 800μs, 100μs | - | 5V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APV2111V Panasonic Electric Works | 52 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.5kV | 75mW | 1 | - | 1500Vrms | 8.2V | Photovoltaic | - | SINGLE | 1 | - | - | 8μA | 1.15V | DC | OPTOELECTRONIC DEVICE | 3mA | - | - | - | 800μs | 100 μs | - | - | - | - | - | - | - | - | - | - | 50mA | 50mA | - | 8μA | - | - | 800μs, 100μs | - | 5V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() APV3111GV1Y Panasonic Electric Works | 20 |
| - | - | - | Surface Mount | 4-SMD, Flat Leads | 2 | 4-SSOP | - | Panasonic Industrial Devices | 1 Form A | - | 1000 | 30 mA | - | Panasonic | 1.7 V | + 85 C | Panasonic Electric Works | 1500 Vrms | - 40 C | Yes | - | SMD/SMT | - | - | MOSFET | 18 V | - | 60 mW | - | Active | Details | PhotoMOS | - | - | 5 V | -40°C ~ 85°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | 12 uA | 1.47V | DC | - | - | - | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | - | - | - | - | - | - | 30 mA | 30 mA | - | 1500 Vrms | - | 400μs, 40μs | - | - | - | - | - | Photodiode Output Optocouplers | - | - | - | - | - | ||
![]() APV3111GVY Panasonic Electric Works | 3495 |
| - | - | - | Surface Mount | 4-SMD (0.175", 4.45mm) | - | 4-SSOP | - | Panasonic Industrial Devices | - | - | 3500 | 30 mA | 12 uA | Panasonic | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | 60 mW | - | Active | Details | - | - | 18 V | 5 V | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.47V | DC | - | - | - | SPST-NO (1 Form A) | - | 0.4 ms | - | Photodiode Output Optocouplers | - | - | - | - | - | - | - | - | - | - | 30 mA | - | 12µA | 1.5kV | - | 400μs, 40μs | - | - | - | - | 1.47 V | Photodiode Output Optocouplers | - | - | - | - | - | ||
![]() APV3111GV Panasonic | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | RN732A | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | -55°C ~ 155°C | - | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | - | 2 | - | ±25ppm/°C | 71.5 Ohms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.47V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | 30 mA | - | - | - | - | 400µs, 40µs | - | - | - | Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() APV1111GV1Y Panasonic Electric Works | 662 | - | - | - | - | Surface Mount | 4-SMD, Flat Leads | 2 | 4-SSOP | - | - | 1 Form A | - | - | - | - | - | 1.7 V | - | Panasonic Electric Works | 1500 Vrms | - | - | - | - | - | - | MOSFET | 8.5 V | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | 45 uA | 1.47V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mA | 30 mA | - | - | - | 100μs, 100μs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APV1111GVY Panasonic Electric Works | 256 |
| - | - | - | Surface Mount | 4-SMD (0.175", 4.45mm) | - | 4-SSOP | - | Panasonic Industrial Devices | - | - | 3500 | 30 mA | 45 uA | Panasonic | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | 60 mW | - | Active | Details | - | - | 8.5 V | 5 V | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.47V | DC | - | - | - | SPST-NO (1 Form A) | - | 0.1 ms | - | Photodiode Output Optocouplers | - | - | - | - | - | - | - | - | - | - | 30 mA | - | 45µA | 1.5kV | - | 100μs, 100μs | - | - | - | - | 1.47 V | Photodiode Output Optocouplers | - | - | - | - | - | ||
![]() APV1111GV Panasonic | In Stock | - | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | 4-SSOP | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | Photovoltaic | - | - | 1 | - | - | - | 1.47V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | 30 mA | - | - | - | - | 100µs, 100µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APV1122AX Panasonic Electric Works | 2701 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (5 Leads), Gull Wing | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000Vrms | 8.7V | Photovoltaic | - | SINGLE | 1 | - | 75mW | - | 1.15V | DC | OPTOELECTRONIC DEVICE | 50mA | - | - | 14μA | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 400μs, 100μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APV2111VW Panasonic Electric Works | 22 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500Vrms | - | Photovoltaic | - | SINGLE | 1 | - | - | - | 1.15V | DC | OPTOELECTRONIC DEVICE | - | 8.2V | - | 8μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 800μs, 100μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNC1S171R Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tube | 2009 | - | - | - | e0 | yes | Obsolete | 1 (Unlimited) | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | - | 1.35V | DC | - | - | 80V | - | 50mA | 2μs | - | - | 200mV | 2μs 3μs | - | - | 0.05A | - | - | - | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APV2121SZ Panasonic Electric Works | 35600 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2500Vrms | - | Photovoltaic | - | SINGLE | 1 | - | - | - | 1.15V | DC | OPTOELECTRONIC DEVICE | - | 8.2V | - | 8μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 800μs, 100μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |