- Input Type
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APV2121SX Panasonic Electric Works | 13495 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 1 | - | 2500Vrms | - | Photovoltaic | SINGLE | 1 | - | 1.15V | DC | OPTOELECTRONIC DEVICE | 8.2V | 8μA | - | - | - | - | - | 50mA | - | 800μs, 100μs | - | - | - | - | RoHS Compliant | - | ||
![]() CNC1S101S Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 1 | -30°C~100°C | Bulk | 2001 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.35V | DC | - | 80V | 50mA | 2μs | - | 200mV | 2μs 3μs | 0.05A | - | 600% @ 5mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNC1S171S0LF Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 50% @ 5mA | - | -30°C~100°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | 1 | 1.35V | DC | - | 80V | 50mA | 2μs | 1.35V | 200mV | 2μs 3μs | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNC1S171R0LF Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 50% @ 5mA | - | -30°C~100°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | 1 | 1.35V | DC | - | 80V | 50mA | 2μs | 1.35V | 200mV | 2μs 3μs | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNC1S171 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 50% @ 5mA | 1 | -30°C~100°C | - | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.35V | DC | - | 80V | 50mA | 2μs | - | 200mV | 2μs 3μs | 0.05A | - | 600% @ 5mA | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CNC1S171S Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.35V | DC | - | 80V | 50mA | 2μs | - | 200mV | 2μs 3μs | 0.05A | - | 600% @ 5mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNC1S101R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 100% @ 5mA | 1 | -30°C~100°C | Bulk | 2001 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.35V | DC | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | 300% @ 5mA | - | 200mV | - | - | 80V | RoHS Compliant | - | ||
![]() CNC7S101Y Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 20% @ 1mA | - | -30°C~100°C | Bulk | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.35V | AC, DC | - | - | - | - | - | - | 4μs 3μs | - | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | ||
![]() CNC1S101S0LF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIL | 200% @ 5mA | - | -30°C~100°C | Bulk | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | 2μs 3μs | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | - | - | ||
![]() CNC2S501 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 1000% @ 1mA | 1 | -30°C~100°C | Bulk | 2001 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | 5000Vrms | - | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | 1.35V | DC | - | - | - | - | - | - | 40μs 15μs | 0.05A | 50mA | - | - | 1V | 4000% | 200nA | 350V | RoHS Compliant | - | ||
![]() CNZ3731 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 1000% @ 1mA | 1 | -30°C~100°C | Bulk | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | 1.35V | DC | - | - | - | - | - | - | 40μs 15μs | 0.05A | 50mA | - | - | 1V | 4000% | 200nA | 300V | - | - | ||
![]() CNC7S101 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 20% @ 1mA | 1 | -30°C~100°C | Bulk | 2008 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | - | unknown | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.35V | AC, DC | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | 300% @ 1mA | - | 200mV | - | - | 80V | - | - | ||
![]() CNC1S101 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 100% @ 5mA | 1 | -30°C~100°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.35V | DC | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | 600% @ 5mA | - | 200mV | - | - | 80V | RoHS Compliant | - | ||
![]() CNC7S101S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 100% @ 1mA | 1 | -30°C~100°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.35V | AC, DC | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | 300% @ 1mA | - | 200mV | - | - | 80V | - | - | ||
![]() CNC7S101R Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 1mA | 1 | -30°C~100°C | Bulk | 2004 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.35V | AC, DC | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | 150% @ 1mA | - | 200mV | - | - | 80V | - | - | ||
![]() CNC1S101R0LF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIL | 100% @ 5mA | - | -30°C~100°C | Bulk | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | 2μs 3μs | - | 50mA | 300% @ 5mA | - | 200mV | - | - | - | - | - |