- Packaging
- Package / Case
- Approval Agency
- Current-LED Trigger(Ift)(Max)
- Factory Lead Time
- Input Trigger Current-Nom
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Channels
- Operating Temperature
- Output Type
Attribute column
Manufacturer
Panasonic Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Input Voltage | Output Current per Channel | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
APT1221W Panasonic Electric Works | 123 |
| - | 10 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 3.5mA | 10mA | 1 | 600V | No | -40°C~100°C | Tube | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | - | 100 μs | 50mA | 1.3V | 100mA | 1.21V | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | 2.5V | 10mA | 2.7mm | 4.78mm | 6.4mm | RoHS Compliant | ||
![]() APT1231AX Panasonic Electric Works | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | - | APT | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 3750Vrms | Triac | - | SINGLE | 1 | 1.21V | - | - | - | - | - | - | 0.02A | - | - | 100μs (Max) | 50mA | 600V | 500V/μs | 2V | 10mA | - | - | - | RoHS Compliant | ||
APT1231W Panasonic Electric Works | 1802 | - | Datasheet | 10 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tube | - | APT | Active | Not Applicable | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 3750Vrms | Triac | - | SINGLE | 1 | 1.21V | - | - | - | - | - | - | 0.02A | - | - | 100μs (Max) | 50mA | 600V | 500V/μs | 2V | 10mA | - | - | - | RoHS Compliant | ||
![]() APT1232AX Panasonic Electric Works | 1600 |
| Datasheet | 10 Weeks | - | Surface Mount | 5-SMD, Gull Wing | YES | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 5000Vrms | Triac | - | SINGLE | 1 | 1.21V | - | - | - | - | - | - | 0.02A | - | 50mA | 100μs (Max) | 100mA | 600V | 500V/μs | 2V | 10mA | - | - | - | RoHS Compliant | ||
![]() APT1212WAY Panasonic Electric Works | 1114 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Surface Mount | 5-SMD, Gull Wing | - | 6 | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | - | 500V/μs | 2.5V | 10mA | 3.4mm | 8.8mm | 6.4mm | RoHS Compliant | ||
![]() APT1232WAY Panasonic Electric Works | 152 |
| Datasheet | 10 Weeks | - | Surface Mount | 5-SMD, Gull Wing | YES | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 5000Vrms | Triac | - | SINGLE | 1 | 1.21V | - | - | - | - | - | - | 0.02A | - | 50mA | 100μs (Max) | 100mA | 600V | 500V/μs | 2V | 10mA | - | - | - | RoHS Compliant | ||
![]() APT1212AZ Panasonic Electric Works | 33630 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 5 | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | - | 10mA | 3.4mm | 8.8mm | 6.4mm | RoHS Compliant | ||
![]() APT1231WAY Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | - | APT | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 3750Vrms | Triac | - | SINGLE | 1 | 1.21V | - | - | - | - | - | - | 0.02A | - | - | 100μs (Max) | 50mA | 600V | 500V/μs | 2V | 10mA | - | - | - | RoHS Compliant | ||
![]() APT1222W Panasonic Electric Works | 23170 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | - | 5 | 3.5mA | 10mA | 1 | 600V | No | -40°C~100°C | Tube | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | - | 10mA | 3.4mm | 8.8mm | 6.4mm | RoHS Compliant | ||
APT1221AZ Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 3.5mA | 10mA | 1 | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | 2.5V | 10mA | 2.7mm | 4.78mm | 6.4mm | RoHS Compliant | ||
![]() APT1231WA Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tube | - | APT | Active | Not Applicable | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 3750Vrms | Triac | - | SINGLE | 1 | 1.21V | - | - | - | - | - | - | 0.02A | - | - | 100μs (Max) | 50mA | 600V | 500V/μs | 2V | 10mA | - | - | - | RoHS Compliant | ||
![]() APT1211AZ Panasonic Electric Works | 32000 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 3.5mA | 10mA | 1 | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | 2.5V | 10mA | 2.7mm | 4.78mm | 6.4mm | RoHS Compliant | ||
APT1221WAY Panasonic Electric Works | 46 |
| - | 10 Weeks | Surface Mount, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 3.5mA | 10mA | 1 | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | 2.5V | 10mA | 2.7mm | 4.78mm | 6.4mm | RoHS Compliant | ||
![]() APT1221WA Panasonic Electric Works | 46 |
| - | 10 Weeks | Surface Mount, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 3.5mA | 10mA | 1 | 600V | No | -40°C~100°C | Tube | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | 2.5V | 10mA | 2.7mm | 4.78mm | 6.4mm | RoHS Compliant | ||
APT1221WAW Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 3.5mA | 10mA | 1 | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2000 | APT | Active | 1 (Unlimited) | - | 500mW | - | cUR, VDE | 5000Vrms | Triac | 100mA | SINGLE | 1 | 1.21V | 100 μs | 50mA | 1.3V | 100mA | - | 100mA | - | 3.5mA | - | 100μs (Max) | - | 600V | 500V/μs | 2.5V | 10mA | 2.7mm | 4.78mm | 6.4mm | RoHS Compliant |