- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Termination Style | Function | Approval Agency | Operating Supply Voltage | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Length | Width | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMD041P1S Panasonic Industrial Automation Sales | In Stock | - | - | - | 100 | 2.6lbs 1.2kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2012 | MINAS A4 | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | 165mm | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 100V | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Key | 60mm | 60mm | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD5AZJ1U Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | - | 0.705lb 319.78g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 1.496 x 1.496 38.00mmx38.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | - | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | - | 50W | 22.7 / 160 | 67.97 / 480 | Key, Oil Seal | - | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MHME302S1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 35lbs 15.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 2000 RPM | Absolute | 3kW | 2025 / 14300 | 6089 / 43000 | Key, Oil Seal | - | - | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MSME504S1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 35lbs 15.9kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Brake, Key, Oil Seal | - | - | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MHME502S1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 58lbs 26.3kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Key, Oil Seal | - | - | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MGME302S1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 52lbs 23.6kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 1000 RPM | Absolute | 3kW | 4064 / 28700 | 10154 / 71700 | Brake, Key, Oil Seal | - | - | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() M9MZ90S4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 4.094 (104.00mm) | 230VAC | -10°C~40°C | - | - | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | - | Wire Leads | Standard | CCC, CE, cURus | - | 1675 RPM | - | 90W | 72.22 / 510 | - | - | - | - | 0.433 (11.00mm) | 1.457 37.00mm | RoHS Compliant | ||
![]() M9RX40GV4LGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 4.094 (104.00mm) | 100VAC | -10°C~40°C | - | - | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | - | Wire Leads | Standard | CCC, CE, cURus | - | 1200 RPM | - | 40W | 34 / 240 | - | - | - | - | - | 0.504 12.80mm | RoHS Compliant | ||
![]() MSME022G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.6lbs 1.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Oil Seal | - | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD012G1B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1.5lbs 680.4g | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | - | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Brake | - | - | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSMD041S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.6lbs 1.2kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | - | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Oil Seal | - | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD022G1V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.8lbs 1.3kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | - | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key, Oil Seal | - | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME011G1S Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1lb 453.59g | 1.772 (45.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key | - | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MSME022S1S Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1.7lbs 771.1g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Absolute | 200W | 90.65 / 640 | 270.5 / 1910 | Key | - | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME042S1T Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key | - | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MGME092G1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | - | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | Brake, Key, Oil Seal | - | - | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() M91X40S4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHMF022L1V4 Panasonic Industrial Automation Sales | 508 |
| - | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | 0°C~55°C | - | MINAS A6 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | - | AC Motor | - | - | - | - | Cable with Connector | Servomotor | CE, cULus, cURus | - | 3000 RPM | Absolute | 200W | 90.65 / 640 | 315.8 / 2230 | Brake, Key, Oil Seal, Protective Lip | - | - | 0.433 (11.00mm) | 1.181 30.00mm | - | ||
![]() MDMF152L1G5 Panasonic Industrial Automation Sales | 793 |
| - | 12 Weeks | - | - | 5.709 (145.00mm) | 200VAC | 0°C~55°C | - | MINAS A6 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | Not Applicable | - | AC Motor | - | - | - | - | Cable with Connector | Servomotor | CE, cULus, cURus | - | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Key, Oil Seal | - | - | 0.890 (22.60mm) | 2.165 55.00mm | - | ||
![]() MSMF092L1S1 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |