- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHMD102J1Q Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 5.5lbs 2.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | - | 1kW | 675.5 / 4770 | 2025 / 14300 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MUSN960GY Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MUSN825GL Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHMD102J1C Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 5.5lbs 2.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | - | 1kW | 675.5 / 4770 | 2025 / 14300 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME152SCC Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 19lbs 8.6kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MSME402GCG Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 24lbs 10.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 4kW | 1798 / 12700 | 5410 / 38200 | Key, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MHME202SCD Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 34lbs 15.4kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Brake, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHME502SCC Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 51lbs 23.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() M71X15G4L Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 100VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1575 RPM | - | 15W | 12.46 / 88 | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M81X40S2LS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M81X40S2YS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M71X15G4GGA Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 220 230VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1625 RPM | - | 15W | 12.46 / 88 | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M71X15GV4Y Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 15W | 12.6 / 89 | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M71X15GV4L Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 100VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 15W | 12.6 / 89 | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M71X15GD4L Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 100VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 15W | 12.6 / 89 | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M71X15SV4LS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 100VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 15W | 12.6 / 89 | - | - | 0.217 (5.50mm) | 1.260 32.00mm | RoHS Compliant | ||
![]() MHME202SCG Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 28lbs 12.7kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHME152SCH Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 22lbs 10kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME402SCC Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 41lbs 18.6kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 4kW | 2705 / 19100 | 8114 / 57300 | Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHME302SCH Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 42lbs 19.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 3kW | 2025 / 14300 | 6089 / 43000 | Brake, Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant |