- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSME502GCG Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 31lbs 14.1kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 5kW | 2252 / 15900 | 6755 / 47700 | Key, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MBMS5AZBLN Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | - | MINAS-BL KV | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Cable with Connector | Standard | - | 3000 RPM | - | 50W | 22.7 / 160 | - | - | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MBMS5AZBLC Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | - | MINAS-BL KV | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Cable with Connector | Standard | - | 3000 RPM | - | 50W | 22.7 / 160 | - | Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MBMU9A2AS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHMD022J1U Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 2.3lbs 1kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 200W | 90.65 / 640 | 270.5 / 1910 | Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MNMA2ACB1A Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MUSN990GY Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHMD102J1T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 7.7lbs 3.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | - | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHMD022J1V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 3.1lbs 1.4kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MQMD022S1T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 200VAC | 0°C~40°C | - | MINAS A4 | - | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | - | - | Brake, Key | - | - | RoHS Compliant | ||
![]() MQMD022G1T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 200VAC | 0°C~40°C | - | MINAS A4 | - | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 200W | - | - | Brake, Key | - | - | RoHS Compliant | ||
![]() MSMD5AZG1P Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 1.2lbs 544.3g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | 2017 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 67.97 / 480 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MQMD042S1T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 200VAC | 0°C~40°C | - | MINAS A4 | - | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | - | - | Brake, Key | - | - | RoHS Compliant | ||
![]() M71X15HV4Y Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | - | 1200 RPM | - | 15W | 12.6 / 89 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() MHMD102J1V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 7.7lbs 3.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | - | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHMJ122P1G Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.543 (90.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 1.2kW | Wire Leads with Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 1.2kW | - | - | Key, Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MQMD012S1T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 200VAC | 0°C~40°C | - | MINAS A4 | - | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | - | - | Brake, Key | - | - | RoHS Compliant | ||
![]() MSMD5AZG1R Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 1.2lbs 544.3g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | 2017 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 67.97 / 480 | Brake, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() M71X15S4YS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1600 RPM | - | 15W | 12.46 / 88 | - | - | 0.217 (5.50mm) | 1.260 32.00mm | RoHS Compliant | ||
![]() M71X15S4YGA Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1550 RPM | - | 15W | 13.03 / 92 | - | - | 0.217 (5.50mm) | 1.260 32.00mm | RoHS Compliant |