- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M81X40S2YGA Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M71X15G4Y Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1600 RPM | - | 15W | 12.46 / 88 | - | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M71X15GD4Y Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 15W | 12.6 / 89 | - | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M71X15GV4GGA Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 3.228 (82.00mm) | 230VAC | -10°C~40°C | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus, UL | 1200 RPM | - | 15W | 12.46 / 88 | - | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M81X40S2DGA Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MSMD012P1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | 1lb 453.59g | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | - | Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSME042G41N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 3.543 (90.00mm) | 200VAC | 0°C~40°C | MINAS A5 | Square - 3.071 x 3.071 78.00mmx78.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 600 RPM | Incremental | 400W | 763.3 / 5390 | 2294 / 16200 | 5 | Brake, Key | 0.748 (19.00mm) | 1.969 50.00mm | - | ||
![]() MSMF102L1G7 Panasonic Industrial Automation Sales | 627 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M81X25GK4DGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.3lbs 1.5kg | 3.701 (94.00mm) | 115VAC | -10°C~40°C | - | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Connector | Standard | CCC, CE, cULus | 1600 RPM | - | 25W | 21.24 / 150 | - | - | - | - | 0.079 2.00mm | RoHS Compliant | ||
![]() MGMA092P1H Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 22lbs 10kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1221 / 8620 | 2733 / 19300 | - | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MQMA042S1B Panasonic Industrial Automation Sales | In Stock | - | - | - | 100 | 5.5lbs 2.5kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | MINAS A4 | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 541 / 3820 | - | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MQMA011A3F Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHMF042L1U1 Panasonic Industrial Automation Sales | 875 |
| - | 12 Weeks | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 200VAC | 0°C~55°C | MINAS A6 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Connector | Servomotor | CE, cULus, cURus | 3000 RPM | Absolute | 400W | 179.9 / 1270 | 631.6 / 4460 | - | Key | 0.551 (14.00mm) | 1.181 30.00mm | - | ||
![]() MNMA5BCS2A Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |