- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDME152S1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MGME092G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MDME152G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDME154G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MHME102G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME154G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 19lbs 8.6kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MDME202S1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDME104G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MSME204G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 14lbs 6.4kg | 4.528 (115.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 2kW | 902.1 / 6370 | 2705 / 19100 | Brake, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MSME304G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 3kW | 1352 / 9550 | 4050 / 28600 | Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() M9MZ90SB4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 4.094 (104.00mm) | 200VAC | -10°C~40°C | - | - | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1650 RPM | - | 90W | 73.64 / 520 | - | - | 0.433 (11.00mm) | 1.457 37.00mm | RoHS Compliant | ||
![]() MBMS042BLA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS-BL KV | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Cable with Connector | Standard | - | 3000 RPM | - | 400W | 179.9 / 1270 | - | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MBMS042BLN Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS-BL KV | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Cable with Connector | Standard | - | 3000 RPM | - | 400W | 179.9 / 1270 | - | - | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() M91Z90SV4DGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MSME022S2U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 2.6lbs 1.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 270.5 / 1910 | Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() M9RZ90GV4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MUXN606GL Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MQMD012S1S Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | 200VAC | 0°C~40°C | - | MINAS A4 | - | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | - | - | Key | - | - | RoHS Compliant | ||
![]() M8MX25GB4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.701 (94.00mm) | 200 220VAC | -10°C~40°C | - | - | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Cable with Connector | Standard | CCC, CE, UL | 1650 RPM | - | 25W | 19.83 / 140 | - | - | - | 0.445 11.30mm | RoHS Compliant | ||
![]() M9RZ90GB4LGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |