- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHME202G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 34lbs 15.4kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 2kW | 1352 / 9550 | 4050 / 28600 | Brake, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MSME404G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 28lbs 12.7kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 4kW | 1798 / 12700 | 5410 / 38200 | Brake, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSME504S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 31lbs 14.1kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MDME302G1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 28lbs 12.7kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 3kW | 2025 / 14300 | 6089 / 43000 | Brake, Key, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSME502S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 31lbs 14.1kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MDME504G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 41lbs 18.6kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Key, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME204G1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 34lbs 15.4kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 2kW | 1352 / 9550 | 4050 / 28600 | Brake, Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHME302G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 35lbs 15.9kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 3kW | 2025 / 14300 | 6089 / 43000 | Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHMD041S1S Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.1lbs 1.4kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME021G1B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.6lbs 1.2kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Brake | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME041G1B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME042S1B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME021G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1.7lbs 771.1g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME022S1A Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1.7lbs 771.1g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 270.5 / 1910 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD5AZG1S Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 100 | 0.705lb 319.78g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 67.97 / 480 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MSME302G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 3kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() M6RX6S4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1600 RPM | - | 6W | 5.1 / 36 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M61X6S4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | - | - | 6W | - | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M6RX6S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1575 RPM | - | 6W | 5.24 / 37 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M71X10G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 3.228 (82.00mm) | 100VAC | -10°C~40°C | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, UL | 1575 RPM | - | 10W | 8.36 / 59 | - | - | - | 0.535 13.60mm | RoHS Compliant |