- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGME604S1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 89lbs 40.4kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 6kW | 8114 / 57300 | 20251 / 143000 | Brake, Key, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() MSMD011P1S Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 1lb 453.59g | 5.709 (145.00mm) | 100VAC | 0°C~40°C | - | 2017 | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSMD021P1T Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 2.8lbs 1.3kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | - | - | MINAS A4 | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD5AZG1S Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 100 | 0.705lb 319.78g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 67.97 / 480 | Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MSME302G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 3kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() M6RX6S4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1600 RPM | - | 6W | 5.1 / 36 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M61X6S4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | - | - | 6W | - | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M6RX6S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1575 RPM | - | 6W | 5.24 / 37 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M71X10G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 3.228 (82.00mm) | 100VAC | -10°C~40°C | - | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, UL | 1575 RPM | - | 10W | 8.36 / 59 | - | - | - | 0.535 13.60mm | RoHS Compliant | ||
![]() M61X6G4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1550 RPM | - | 6W | 5.24 / 37 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M41A3S2L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 1.890 (48.00mm) | 100VAC | -10°C~40°C | - | - | - | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Servomotor | CCC, CE, cULus | 3250 RPM | - | 3W | 1.274 / 9 | - | - | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() M81X20S2LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M7RX15S4DGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 3.228 (82.00mm) | 110 115VAC | -10°C~40°C | Bulk | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1625 RPM | - | 15W | 12.46 / 88 | - | - | 0.236 (6.00mm) | 1.141 29.00mm | RoHS Compliant | ||
![]() M81X20S2YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M61X3GV4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, UL | - | - | 3W | - | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M61X6SV4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 220 230VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 6W | 4.81 / 34 | - | - | 0.217 (5.50mm) | 1.024 26.00mm | RoHS Compliant | ||
![]() M6RX4SV4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 4W | 2.69 / 19 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M6RX6G4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 220 230VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1600 RPM | - | 6W | 5.1 / 36 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M61X6SV4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 6W | 4.53 / 32 | - | - | 0.217 (5.50mm) | 1.024 26.00mm | RoHS Compliant | ||
![]() M71X10SV4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 3.228 (82.00mm) | 200VAC | -10°C~40°C | - | - | - | Square - 2.756 x 2.756 70.00mmx70.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 10W | 8.36 / 59 | - | - | 0.217 (5.50mm) | 1.260 32.00mm | RoHS Compliant |