- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHME504G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 51lbs 23.1kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 5kW | 3385 / 23900 | 10139 / 71600 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHME302G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 42lbs 19.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 3kW | 2025 / 14300 | 6089 / 43000 | Brake, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MSME504S1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 35lbs 15.9kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Brake, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSME502S1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 35lbs 15.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 5kW | 2252 / 15900 | 6755 / 47700 | Brake, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MHME402G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 4kW | 2705 / 19100 | 8114 / 57300 | Brake, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MDME502S1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 48lbs 21.8kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Oil Seal | 1.378 (35.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME504S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 51lbs 23.1kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MSMD011P1S Panasonic Industrial Automation Sales | In Stock | - | - | - | 1lb 453.59g | 5.709 (145.00mm) | 100VAC | 0°C~40°C | 2017 | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSMD021P1T Panasonic Industrial Automation Sales | In Stock | - | - | - | 2.8lbs 1.3kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | - | MINAS A4 | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD041P1T Panasonic Industrial Automation Sales | In Stock | - | - | - | 3.8lbs 1.7kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | - | MINAS A4 | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD012J1B Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 1.5lbs 680.4g | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 100W | 45.32 / 320 | 134.5 / 950 | Brake | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSMD082J1C Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 5lbs 2.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MSMD042J1T Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 3.8lbs 1.7kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD082J1A Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 5lbs 2.3kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | - | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MSMD012J1D Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 1.5lbs 680.4g | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 100W | 45.32 / 320 | 134.5 / 950 | Brake, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSMD5AZJ1V Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 1.2lbs 544.3g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 1.496 x 1.496 38.00mmx38.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 50W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 50W | 22.7 / 160 | 67.97 / 480 | Brake, Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MSMD042J1V Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 3.8lbs 1.7kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD082J1T Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Brake, Key | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MDME752G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 80lbs 36.3kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Incremental | 7.5kW | 6769 / 47800 | 16852 / 119000 | Key, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() MGME604S1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 89lbs 40.4kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 6kW | 8114 / 57300 | 20251 / 143000 | Brake, Key, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant |