- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSME304G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 3kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MHME104S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 15lbs 6.8kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1kW | 675.5 / 4770 | 2025 / 14300 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME154S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 19lbs 8.6kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MDME202S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MHME152S1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 19lbs 8.6kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 1.5kW | 1014 / 7160 | 3045 / 21500 | Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MSME302G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 4.724 x 4.724 120.00mmx120.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 3kW | 1352 / 9550 | 4050 / 28600 | Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDME204S1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 2kW | 1352 / 9550 | 4050 / 28600 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() M9RZ90SV4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 4.094 (104.00mm) | 200VAC | -10°C~40°C | Bulk | - | - | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1200 RPM | - | 90W | 76.47 / 540 | - | - | 0.472 (12.00mm) | 1.339 34.00mm | RoHS Compliant | ||
![]() M8RX25GB4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M6RX6SB4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | - | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1550 RPM | - | 6W | 5.24 / 37 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() MBMS042BLC Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | - | MINAS-BL KV | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Cable with Connector | Standard | - | 3000 RPM | - | 400W | 179.9 / 1270 | - | Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() M91Z90SV4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MQMD011G1S Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | 100VAC | 0°C~40°C | - | - | MINAS A4 | - | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 100W | - | - | Key | - | - | RoHS Compliant | ||
![]() M8RX25GB4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MSME011GVT Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 100 | 1.4lbs 635g | 1.772 (45.00mm) | 100VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Brake, Key | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() M9RZ60GB4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M9RZ60GB4LGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MBMS082BLN Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 3.543 (90.00mm) | 200VAC | 0°C~40°C | - | - | MINAS-BL KV | Square - 3.150 x 3.150 80.00mmx80.00mm | Active | Not Applicable | - | AC Motor | - | - | - | Cable with Connector | Standard | - | 3000 RPM | - | 750W | 339.9 / 2400 | - | - | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MSMD011G1U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1lb 453.59g | 5.709 (145.00mm) | 100VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key, Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MHMD021G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.3lbs 1kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | - | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 200W | 90.65 / 640 | 270.5 / 1910 | Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant |