- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHMA302S1G Panasonic Industrial Automation Sales | In Stock | - | - | - | 40lbs 18.1kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | MINAS A4 | Square - 6.929 x 6.929 176.00mmx176.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 3kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 3kW | 2025 / 14300 | 6075 / 42900 | Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MSMA202S1H Panasonic Industrial Automation Sales | In Stock | - | - | - | 18lbs 8.2kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | MINAS A4 | Square - 3.937 x 3.937 100.00mmx100.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 2kW | 900.7 / 6360 | 900.7 / 6360 | Brake, Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() M61X3S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, UL | - | - | 3W | - | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M7RX10S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M6RX4G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1550 RPM | - | 4W | 3.26 / 23 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M61X6S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | - | - | 6W | - | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M6RX6G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1575 RPM | - | 6W | 5.24 / 37 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M6RX6G4YGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 200VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1550 RPM | - | 6W | 5.24 / 37 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M41A1S4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1.890 (48.00mm) | 100VAC | -10°C~40°C | - | Square - 1.654 x 1.654 42.00mmx42.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Servomotor | CCC, CE, cULus | 1575 RPM | - | 1W | 0.835 / 5.9 | - | - | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() M81X15S4YS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M81X15S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M6RX6S4DGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 110 115VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1625 RPM | - | 6W | 4.96 / 35 | - | - | 0.217 (5.50mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() M6RX6G4DGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 110 115VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1625 RPM | - | 6W | 4.96 / 35 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M7RX15G4Y Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8RX20S4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8MX25G4Y Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M61X3SV4LS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, UL | - | - | 3W | - | - | - | 0.217 (5.50mm) | 0.512 13.00mm | RoHS Compliant | ||
![]() M61X6G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.756 (70.00mm) | 100VAC | -10°C~40°C | - | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1575 RPM | - | 6W | 5.38 / 38 | - | - | - | 0.512 13.00mm | RoHS Compliant | ||
![]() M81X25G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M8RX25G4L Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |