- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSME202SCGM Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 11lbs 5kg | 4.528 (115.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 3.937 x 3.937 100.00mmx100.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 2kW | 902.1 / 6370 | 2705 / 19100 | Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() M9RX40SB4GGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | 4.094 (104.00mm) | 220 230VAC | -10°C~40°C | - | - | Square - 3.543 x 3.543 90.00mmx90.00mm | Active | 1 (Unlimited) | - | AC Motor | - | - | - | Wire Leads | Standard | CCC, CE, cURus | 1625 RPM | - | 40W | 34 / 240 | - | - | 0.354 (9.00mm) | 1.457 37.00mm | RoHS Compliant | ||
![]() MHMD022J1B Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.1lbs 1.4kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 200W | 90.65 / 640 | 270.5 / 1910 | Brake | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() M91Z90GV4LGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MHMD022J1T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | 3.1lbs 1.4kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 200W | 90.65 / 640 | 270.5 / 1910 | Brake, Key | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MUXN960GY Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MUXN940GL Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MSME012G1U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1lb 453.59g | 1.772 (45.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 100W | 45.32 / 320 | 134.5 / 950 | Key, Oil Seal | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MSME021S1U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 1.7lbs 771.1g | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 200W | 90.65 / 640 | 270.5 / 1910 | Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSME5AZG1B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 100 | 1.1lbs 499g | 1.772 (45.00mm) | 100 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 1.496 x 1.496 38.00mmx38.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 50W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 50W | 22.7 / 160 | 67.97 / 480 | Brake | 0.315 (8.00mm) | 0.984 25.00mm | RoHS Compliant | ||
![]() MSME042F1V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 3.5lbs 1.6kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Absolute | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake, Key, Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD041G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.6lbs 1.2kg | 2.756 (70.00mm) | 100VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD042G1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | 2.6lbs 1.2kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 2.362 x 2.362 60.00mmx60.00mm | Active | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 400W | 184.1 / 1300 | 538.1 / 3800 | Oil Seal | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MDMA152P1H Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 21lbs 9.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, UL | 2000 RPM | Incremental | 1.5kW | 1013 / 7150 | 3045 / 21500 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDMA152S1H Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 21lbs 9.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, UL | 2000 RPM | Absolute | 1.5kW | 1013 / 7150 | 3045 / 21500 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDMA402P1H Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 48lbs 21.8kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 4kW | Connector | Servomotor | CE, CSA, UL | 2000 RPM | Incremental | 4kW | 2662 / 18800 | 7987 / 56400 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDMA202S1G Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 21lbs 9.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2kW | Connector | Servomotor | CE, CSA, UL | 2000 RPM | Absolute | 2kW | 1351 / 9540 | 4036 / 28500 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MFMA252P1H Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 39lbs 17.7kg | 9.252 (235.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 8.661 x 8.661 220.00mmx220.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 2.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 2.5kW | 1671 / 11800 | 4305 / 30400 | Brake, Key, Oil Seal | 1.378 (35.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MFMA042P1G Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 10lbs 4.5kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 400W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 400W | 269.1 / 1900 | 750.5 / 5300 | Key, Oil Seal | 0.748 (19.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MDMA502S1G Panasonic Industrial Automation Sales | In Stock | - | - | - | - | 55lbs 24.9kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, UL | 2000 RPM | Absolute | 5kW | 3337 / 23800 | 10111 / 71400 | Key, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant |