- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Function
- Length - Shaft and Bearing
- Mounting Hole Spacing
- Operating Temperature
- Power - Rated
- RPM
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
Panasonic Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Function | Approval Agency | RPM | Encoder Type | Power - Rated | Torque - Rated (oz-in / mNm) | Torque - Max Momentary (oz-in / mNm) | Features | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMD082J1B Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Brake | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MSMD022J1U Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 1.8lbs 816.5g | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 200W | 90.65 / 640 | 270.5 / 1910 | Key, Oil Seal | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD012J1C Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 1lb 453.59g | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 5.118 x 5.118 130.00mmx130.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 100W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 100W | 45.32 / 320 | 134.5 / 950 | Oil Seal | 0.945 (24.00mm) | 2.559 65.00mm | RoHS Compliant | ||
![]() MSMD082J1D Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 6.8lbs 3.1kg | 3.543 (90.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 3.150 x 3.150 80.00mmx80.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 750W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | Incremental | 750W | 339.9 / 2400 | 1005 / 7100 | Brake, Oil Seal | 0.748 (19.00mm) | 1.378 35.00mm | RoHS Compliant | ||
![]() MSMD042J1B Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 3.8lbs 1.7kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | 2017 | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 400W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 400W | 184.1 / 1300 | 538.1 / 3800 | Brake | 0.551 (14.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MAMA012S1E Panasonic Industrial Automation Sales | In Stock | - | - | - | 1.5lbs 680.4g | 1.890 (48.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 1.654 x 1.654 42.00mmx42.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 100W | Cable with Connector | Servomotor | CE, CSA, UL | 5000 RPM | Absolute | 100W | 26.91 / 190 | 134.5 / 950 | - | 0.315 (8.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() MAMA022P1A Panasonic Industrial Automation Sales | In Stock | - | - | - | 2.4lbs 1.1kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS A4 | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 200W | Cable with Connector | Servomotor | CE, CSA, UL | 5000 RPM | Incremental | 200W | 53.81 / 380 | 311.6 / 2200 | - | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() MSMD022J1B Panasonic Industrial Automation Sales | In Stock | - | - | 10 Weeks | 2.8lbs 1.3kg | 2.756 (70.00mm) | 200VAC | 0°C~40°C | - | MINAS LIQI | Square - 2.362 x 2.362 60.00mmx60.00mm | Obsolete | 1 (Unlimited) | Wire Leads | AC Motor | 40°C | 0°C | 200W | Wire Leads | Servomotor | CE, CSA, cULus, TUV, UL | 3000 RPM | - | 200W | 90.65 / 640 | 270.5 / 1910 | Brake | 0.433 (11.00mm) | 1.181 30.00mm | RoHS Compliant | ||
![]() M81X25GV4LGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() M9RZ90G4DGA Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDME754G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 80lbs 36.3kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 7.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Incremental | 7.5kW | 6769 / 47800 | 16852 / 119000 | Key, Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() MGME604S1C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 80lbs 36.3kg | 7.874 (200.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 6kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Absolute | 6kW | 8114 / 57300 | 20251 / 143000 | Oil Seal | 1.654 (42.00mm) | 4.449 113.00mm | RoHS Compliant | ||
![]() MHME502SCH Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 58lbs 26.3kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | - | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Key, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MHME502SCD Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | 58lbs 26.3kg | 7.874 (200.00mm) | 200VAC | 0°C~40°C | - | MINAS A5 | Square - 6.929 x 6.929 176.00mmx176.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Absolute | 5kW | 3385 / 23900 | 10139 / 71600 | Brake, Oil Seal | 1.378 (35.00mm) | 3.150 80.00mm | RoHS Compliant | ||
![]() MDMEC12G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 116lbs 52.6kg | 9.252 (235.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 8.661 x 8.661 220.00mmx220.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 11kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Incremental | 11kW | 9913 / 70000 | 24782 / 175000 | Key, Oil Seal | 2.165 (55.00mm) | 4.567 116.00mm | RoHS Compliant | ||
![]() MDMEC52G1G Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 155lbs 70.3kg | 9.252 (235.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 8.661 x 8.661 220.00mmx220.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 15kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1500 RPM | Incremental | 15kW | 13524 / 95500 | 31721 / 224000 | Key, Oil Seal | 2.165 (55.00mm) | 4.567 116.00mm | RoHS Compliant | ||
![]() MDME152G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1.5kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1.5kW | 1014 / 7160 | 3045 / 21500 | Brake, Oil Seal | 0.866 (22.00mm) | 2.165 55.00mm | RoHS Compliant | ||
![]() MHME102G1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 200VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MGME094G1H Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 900W | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 1000 RPM | Incremental | 900W | 1216 / 8590 | 2733 / 19300 | Brake, Key, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant | ||
![]() MHME104G1D Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | 18lbs 8.2kg | 5.709 (145.00mm) | 400VAC | 0°C~40°C | 2009 | MINAS A5 | Square - 5.118 x 5.118 130.00mmx130.00mm | Active | 1 (Unlimited) | Connector | AC Motor | 40°C | 0°C | 1kW | Connector | Servomotor | CE, CSA, cULus, TUV, UL | 2000 RPM | Incremental | 1kW | 675.5 / 4770 | 2025 / 14300 | Brake, Oil Seal | 0.866 (22.00mm) | 2.760 70.00mm | RoHS Compliant |