- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Configuration
- Dark Current-Max
- Package Description
- Additional Feature
- Coll-Emtr Bkdn Voltage-Min
Attribute column
Manufacturer
Panasonic Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNZ303 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | PANASONIC CORP | - | 100 °C | -30 °C | TO-5, 2 PIN | Obsolete | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | - | PIN PHOTODIODE | 5.9 mm | - | - | - | 30 V | - | 900 nm | 50 nA | - | YES | - | 0.07 mA | 30 V | ||
![]() PNA4S01M Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | - | PANASONIC CORP | - | 60 °C | -20 °C | SURFACE MOUNT PACKAGE-4 | Obsolete | - | No | 4.7 V | 5 V | e0 | Tin/Lead (Sn/Pb) | REMOTE CONTROL | - | 8541.40.80.00 | 1 | unknown | COMPLEX | 0.003 mA | LOGIC IC OUTPUT OPTOCOUPLER | 3.4 mm | - | - | - | - | - | - | - | - | YES | - | - | - | ||
![]() PN205 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | PANASONIC CORP | - | 80 °C | -25 °C | - | Obsolete | 100 W | - | - | - | - | - | - | SIDE VIEW | - | 1 | unknown | SINGLE | - | PHOTO DARLINGTON | 3.5 mm | - | - | 0.03 A | - | - | 800 nm | 500 nA | 20 V | YES | - | 1 mA | - | ||
![]() ON3732 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | PANASONIC CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 200 nA | 300 V | - | - | - | - | ||
![]() ON3134 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 100% | PANASONIC CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-16 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() ON3183 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 20% | PANASONIC CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | - | unknown | SEPARATE, 3 CHANNELS | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() ON3734A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | PANASONIC CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 200 nA | 350 V | - | - | - | - | ||
![]() ON3101 Panasonic Electronic Components | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | 100% | - | PANASONIC CORP | 1 | 85 °C | -25 °C | - | Obsolete | 0.12 W | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.08 A | 1.5 V | 0.05 A | - | 2500 V | - | - | - | - | 0.000004 s | - | - | ||
![]() ON3734 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | PANASONIC CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 200 nA | 300 V | - | - | - | - | ||
![]() PN126S Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | PANASONIC CORP | - | 85 °C | -25 °C | - | Obsolete | 0.05 W | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | - | PHOTO TRANSISTOR | 3 mm | - | - | 0.02 A | - | - | 800 nm | 100 nA | 20 V | YES | 0.0000025 s | 1.05 mA | - | ||
![]() PNA4S54F Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | - | PANASONIC CORP | 1 | 70 °C | -20 °C | - | Obsolete | - | Yes | 4.5 V | 5 V | - | - | GENERAL PURPOSE | - | 8541.40.80.00 | 1 | unknown | SINGLE | 0.02 mA | LOGIC IC OUTPUT OPTOCOUPLER | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3110 Panasonic Electronic Components | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | 3% | - | PANASONIC CORP | 1 | 85 °C | -25 °C | - | Obsolete | 0.12 W | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | 0.05 A | 1.5 V | 0.05 A | - | 2000 V | - | - | - | - | - | - | - | ||
![]() PN3206 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | PANASONIC CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | COMPLEX | - | PIN PHOTODIODE | - | - | - | - | 12 V | - | 900 nm | 10 nA | - | YES | - | 0.002 mA | 12 V | ||
![]() ON3161-R Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN147 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | - | PANASONIC CORP | - | 85 °C | -25 °C | LTTLW102-001, 2 PIN | Obsolete | 0.05 W | - | - | - | - | - | - | DOUBLE-END | 8541.40.70.80 | 1 | unknown | SINGLE | - | PHOTO TRANSISTOR | 1.8 mm | - | - | 0.02 A | - | - | 800 nm | 500 nA | 20 V | YES | 0.000003 s | 3.5 mA | - | ||
![]() PN312D Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | Silicon | - | - | PANASONIC CORP | - | 85 °C | -25 °C | PLASTIC, FLAT PACKAGE-4 | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8541.40.60.50 | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | - | PIN PHOTODIODE | 3.5 mm | - | - | - | 30 V | - | 940 nm | 20 nA | - | YES | 1e-8 s | 0.012 mA | 30 V | ||
![]() ON3401 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PN303 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | PANASONIC CORP | - | 100 °C | -30 °C | TO-5, 2 PIN | Obsolete | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | - | PIN PHOTODIODE | 5.9 mm | - | - | - | 30 V | - | 900 nm | 50 nA | - | YES | 5e-8 s | 0.07 mA | 30 V | ||
![]() ON3161 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 50% | PANASONIC CORP | 1 | 100 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() ON3731 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | PANASONIC CORP | 1 | 100 °C | -30 °C | PCTFR104-001, DIL-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 200 nA | 300 V | - | - | - | - |