- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Configuration
- Dark Current-Max
- Package Description
- Additional Feature
- Coll-Emtr Bkdn Voltage-Min
Attribute column
Manufacturer
Panasonic Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Exterior Housing Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ON3161-R Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN147 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | - | PANASONIC CORP | - | 85 °C | -25 °C | LTTLW102-001, 2 PIN | Obsolete | 0.05 W | - | - | - | DOUBLE-END | 8541.40.70.80 | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 1.8 mm | - | - | 0.02 A | - | - | 800 nm | 500 nA | 20 V | YES | 0.000003 s | 3.5 mA | - | ||
![]() PNA4K11F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | - | - | - | ROHS COMPLIANT, THIN PACKAGE-4 | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | LOGIC OUTPUT PHOTO IC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNA4611M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | - | - | - | LSTLR103NC-001, 3 PIN | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | LINEAR OUTPUT PHOTO IC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3731A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 1 | - | 4000% | PANASONIC CORP | - | 100 °C | -30 °C | PCTFR104-001, DIL-4 | Obsolete | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 200 nA | 350 V | - | - | - | - | ||
![]() ON3132 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 100% | PANASONIC CORP | 2 | 100 °C | -30 °C | PCTFR108-001, 8 PIN | Obsolete | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() ON3111 Panasonic Electronic Components | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | 50% | - | PANASONIC CORP | 1 | 100 °C | -20 °C | - | Obsolete | 0.2 W | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.5 V | 0.05 A | - | 2500 V | - | - | - | - | 0.000002 s | - | - | ||
![]() PNA4S02M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | LOGIC OUTPUT PHOTO IC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN327 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | PANASONIC CORP | - | 85 °C | -30 °C | ROHS COMPLIANT, LSRLR102NC-001, 2 PIN | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 6 mm | - | - | - | 30 V | - | 900 nm | 50 nA | - | YES | - | 0.07 mA | 30 V | ||
![]() ON3184 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 20% | PANASONIC CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-16 | Obsolete | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() ON3100 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 20% | 50% | PANASONIC CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | 0.075 W | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.5 V | 0.03 A | - | 2500 V | - | 200 nA | 30 V | - | 0.000004 s | - | - | ||
![]() ON3732A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | PANASONIC CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 200 nA | 350 V | - | - | - | - |