- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Published
- RoHS Status
- Type
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
- Configuration
- Current - DC Forward (If) (Max)
- Mount
Attribute column
Manufacturer
Panasonic Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Shape | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Orientation | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Size | Rise Time | Forward Current-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN152 Panasonic Electronic Components | 6500 | - | Datasheet | Through Hole | Through Hole | TO-18 small | - | - | ROUND | -25°C~85°C TA | - | 2009 | e0 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | 10mW | Top View | 1 | unknown | SINGLE | 1.3V | 180° | 10mW | 4.2mm | 1μs | 0.1A | 100mA | 5mW/sr @ 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LN54 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | - | 435g | ROUND | -25°C~85°C TA | - | 2008 | - | yes | Obsolete | Not Applicable | Infrared (IR) | - | - | 8541.40.20.00 | 4.6mW | Side View | 1 | unknown | SINGLE | 1.5V | 34° | 4.6mW | 2.2mm | - | 0.05A | 50mA | 2.5mW/sr @ 50mA | - | 127mm | - | RoHS Compliant | Lead Free | ||
![]() LNA2402L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | ROUND | -25°C~100°C TA | - | 2004 | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | - | Top View | 1 | unknown | SINGLE | 1.3V | 16° | 5mW | 4.6mm | 1μs | 0.1A | 100mA | 5mW/sr @ 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LN51L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | ROUND | -25°C~100°C TA | Bulk | 1999 | e0 | no | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | 6mW | Top View | 1 | unknown | SINGLE | 1.25V | 16° | 6mW | 4.6mm | 1μs | 0.1A | 100mA | 6mW/sr @ 100mA | - | - | - | RoHS Compliant | - | ||
![]() LN59 Panasonic Electronic Components | 18000 | - | Datasheet | Through Hole | Through Hole | Radial | - | - | ROUND | -25°C~85°C TA | Bulk | 2004 | - | - | Obsolete | Not Applicable | Infrared (IR) | - | HIGH RELIABILITY | 8541.40.20.00 | 1.8mW | Side View, Dual | 1 | unknown | SINGLE | 1.3V | 40° | 1.8mW | 2.5mm | - | 0.05A | 50mA | 1.8mW/sr @ 50mA | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LN55 Panasonic Electronic Components | 18000 | - | Datasheet | Through Hole | Through Hole | Radial | - | - | ROUND | -25°C~85°C TA | - | 1999 | - | no | Obsolete | Not Applicable | Infrared (IR) | - | - | 8541.40.20.00 | 3.5mW | Side View | 1 | unknown | SINGLE | 1.5V | 70° | 3.5mW | 3.5mm | - | 0.05A | 50mA | 1.8mW/sr @ 50mA | 0m | 0m | 0m | RoHS Compliant | - | ||
![]() LN58 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | - | 725.747792mg | ROUND | -25°C~85°C TA | - | 2008 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | 3.5mW | Side View | 1 | unknown | SINGLE | 1.5V | 70° | 3.5mW | 2.4mm | - | 0.05A | 50mA | 1.8mW/sr @ 50mA | 3.175mm | 76.2mm | 76.2mm | RoHS Compliant | Contains Lead | ||
![]() LN64 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T 1 3/4 | - | - | ROUND | -25°C~85°C TA | Bulk | 2009 | e0 | no | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | 7mW | Top View | 1 | unknown | SINGLE | 1.3V | 90° | 7mW | 4.8mm | - | 0.1A | 100mA | 3.5mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() LN52 Panasonic Electronic Components | 12436 | - | Datasheet | Through Hole | Through Hole | TO-18-2 Metal Can | - | - | ROUND | -25°C~85°C TA | - | 1999 | e0 | no | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | - | 8541.40.20.00 | 6mW | Top View | 1 | unknown | SINGLE | 1.25V | 100° | 6mW | 4.2mm | 1μs | 0.1A | 100mA | 5mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() LNA2701L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | - | - | ROUND | -25°C~65°C TA | - | 2004 | e0 | - | Obsolete | Not Applicable | Infrared (IR) | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | 1.8mW | Side View, Dual | 1 | unknown | SINGLE | 1.3V | 20° | 1.8mW | 1.4mm | - | 0.05A | 50mA | 1.2mW/sr @ 50mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LN162S Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Ceramic | - | - | ROUND | -25°C~85°C TA | Bulk | 2008 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | 1.2V | 160° | 3.5mW | 3mm | - | 0.05A | 50mA | 1.5mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() LN69 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T-1 | 1 | - | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | Top View | 1 | unknown | SINGLE | 1.3V | 30° | - | 3mm | - | 0.05A | 50mA | 3.5mW/sr @ 50mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2903L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T 1 3/4 | - | - | ROUND | -25°C~85°C TA | Bulk | 2008 | - | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | Top View | 1 | unknown | SINGLE | 1.4V | 40° | 12mW | 5mm | - | 0.1A | 100mA | 9mW/sr @ 50mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2702L Panasonic Electronic Components | 4000 | - | Datasheet | Through Hole | Through Hole | Radial | - | - | ROUND | -25°C~85°C TA | Bulk | 2007 | e0 | yes | Obsolete | Not Applicable | Infrared (IR) | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | 1.8mW | Side View, Dual | 1 | unknown | SINGLE | 1.3V | 40° | 1.8mW | 2.5mm | - | 0.05A | 50mA | 1.8mW/sr @ 50mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2802L Panasonic Electronic Components | 149 | - | Datasheet | Through Hole | Through Hole | T-1 | 1 | - | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 5mW | Top View | 1 | unknown | SINGLE | 1.3V | 40° | 5mW | 3mm | - | 0.05A | 50mA | 2.5mW/sr @ 50mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNA2801L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T-1 | 1 | - | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | - | - | - | Top View | 1 | unknown | SINGLE | 1.3V | 30° | - | 3mm | - | 0.05A | 50mA | 6mW/sr @ 20mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() LN175 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | - | - | RECTANGULAR | -25°C~85°C TA | - | 2008 | e0 | no | Obsolete | Not Applicable | Infrared (IR) | Tin/Lead (Sn/Pb) | SIDE VIEW | 8541.40.20.00 | 12mW | Top View | 1 | unknown | SINGLE | 1.4V | 120° | 12mW | 3.5mm | - | 0.1A | 100mA | 7mW/sr @ 100mA | - | - | - | RoHS Compliant | - | ||
![]() LNA2W01L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | ROUND | -25°C~85°C TA | - | 2008 | - | no | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | 4.5mW | Top View | 1 | unknown | SINGLE | 1.25V | 36° | 4.5mW | 1.8mm | - | 0.05A | 50mA | 3mW/sr @ 50mA | - | - | - | RoHS Compliant | - | ||
![]() LN66F Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | ROUND | -25°C~85°C TA | Bulk | 2008 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | - | 1 | unknown | SINGLE | 1.35V | 30° | - | 5mm | - | 0.05A | 50mA | 13mW/sr @ 50mA | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LN65 Panasonic Electronic Components | 4000 | - | Datasheet | Through Hole | Through Hole | Radial | - | - | ROUND | -25°C~85°C TA | Bulk | 2008 | - | no | Obsolete | Not Applicable | Infrared (IR) | - | - | 8541.40.20.00 | 5.5mW | Side View | 1 | unknown | SINGLE | 1.3V | 70° | 5.5mW | 3.5mm | - | 0.1A | 100mA | 4.3mW/sr @ 100mA | - | - | - | RoHS Compliant | - |