- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Published
- RoHS Status
- Type
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
- Configuration
- Current - DC Forward (If) (Max)
- Mount
Attribute column
Manufacturer
Panasonic Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | HTS Code | Power Rating | Orientation | Number of Functions | Reach Compliance Code | Operating Supply Voltage | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Forward Current | Lens Style | Size | Forward Voltage | Forward Current-Max | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNA2603F Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | RECTANGULAR | -25°C~85°C TA | - | 2007 | e0 | - | Obsolete | Not Applicable | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | 6mW | Side View | 1 | unknown | - | SINGLE | 1.3V | 160° | 6mW | - | - | 3.5mm | - | 0.1A | 100mA | 3mW/sr @ 100mA | RoHS Compliant | Contains Lead | ||
![]() LNA2904L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T 1 3/4 | ROUND | -25°C~85°C TA | - | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | - | Top View | 1 | unknown | - | SINGLE | 1.35V | 40° | - | - | - | 5mm | - | 0.1A | 100mA | 10mW/sr @ 50mA | RoHS Compliant | Lead Free | ||
![]() LNA4401L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | TO-18-2 Metal Can | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | - | - | 1 | unknown | - | SINGLE | 1.6V | 12° | 10mW | - | - | 4.6mm | - | 0.1A | 100mA | - | RoHS Compliant | - | ||
![]() LN77L Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T 1 3/4 | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | 190mW | Top View | 1 | unknown | 1.9V | SINGLE | 1.6V | 40° | 18mW | 100mA | Dome | 5mm | - | - | - | 10mW/sr @ 50mA | RoHS Compliant | Lead Free | ||
![]() LN78 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | ROUND | -25°C~85°C TA | - | 2004 | e0 | no | Obsolete | Not Applicable | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | 10mW | Side View | 1 | unknown | - | SINGLE | 1.5V | 80° | 10mW | - | - | 2.4mm | - | 0.1A | 100mA | 6mW/sr @ 50mA | RoHS Compliant | - | ||
![]() LNA2902L Panasonic Electronic Components | 4000 | - | Datasheet | Through Hole | Through Hole | T 1 3/4 | - | -25°C~85°C TA | Bulk | 2004 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | - | Top View | - | - | - | - | 1.4V | 40° | - | - | - | - | 1.4V | - | 100mA | 9mW/sr @ 50mA | RoHS Compliant | Lead Free | ||
![]() LNA4905L Panasonic Electronic Components | 25500 | - | Datasheet | Through Hole | Through Hole | - | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | 190mW | - | 1 | unknown | 2.1V | SINGLE | 1.7V | 30° | 15mW | 100mA | Dome | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() LN660000R Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | T 1 3/4 | - | -25°C~85°C TA | - | 1999 | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | - | 8mW | Top View | - | - | - | - | 1.3V | 50° | - | - | - | - | 1.3V | - | 100mA | 5mW/sr @ 50mA | Non-RoHS Compliant | Contains Lead | ||
![]() LNA4801L Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | T-1 | ROUND | -25°C~85°C TA | Bulk | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | Infrared (IR) | Tin/Lead (Sn/Pb) | 8541.40.20.00 | - | Top View | 1 | unknown | - | SINGLE | 1.6V | 44° | - | - | - | 3mm | - | 0.1A | 100mA | 12mW/sr @ 50mA | Non-RoHS Compliant | - | ||
![]() LN75X Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Radial | ROUND | -25°C~85°C TA | - | 2004 | - | yes | Obsolete | Not Applicable | Infrared (IR) | - | 8541.40.20.00 | - | Side View | 1 | - | - | SINGLE | 1.5V | 50° | 10mW | - | - | 3.5mm | - | 0.1A | 100mA | 6mW/sr @ 50mA | RoHS Compliant | - |