- Height
- Number of Pins
- Reach Compliance Code
- Optoelectronic Device Type
- Current Rating
- Current Rating (Amps)
- Diameter
- Dimensions
- Factory Lead Time
- Ihs Manufacturer
- Length
- Manufacturer
Attribute column
Manufacturer
Panasonic Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Optical Output Power | Package Type | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Max Supply Voltage | Output Power | Optoelectronic Device Type | Reverse Voltage | Peak Wavelength | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNCT28PF01WW Panasonic Electronic Components | 51 |
| Datasheet | 12 Weeks | Through Hole | - | 4-SIP | 3 | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | 85°C | -10°C | 180mA 275mA | 100mW | unknown | 275mA | 3V | 380mW | LASER DIODE | - | - | - | 3.75mm | 5.15mm | 1.65mm | RoHS Compliant | ||
![]() LNCT22PK01WW Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | 4-SIP | 3 | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | 85°C | -10°C | 230mA 380mA | 100mW | unknown | 380mA | 3.2V | 380mW | LASER DIODE | - | - | - | 3.75mm | 3.55mm | 1.2mm | RoHS Compliant | ||
![]() LNCQ28PS01WW Panasonic | In Stock | - | - | - | - | Through Hole | - | 3 | 5.6 (Dia.) x 3.95mm | PANASONIC CORP | Panasonic Electronic Components | LNCQ28PS01WW | 100mW | TO-56 | Active | 5.54 | - | Red Laser Diode : 100mW 661nm | - | LNC | - | - | - | - | - | - | unknown | - | - | - | - | 1.5V | 665nm | 5.6mm | 3.95mm | - | - | - | ||
![]() LNCT28PS01WW Panasonic | In Stock | - | - | - | - | Through Hole | - | 3 | Ø 5.6 x 4mm | PANASONIC CORP | Panasonic Electronic Components | LNCT28PS01WW | Red 100 mW, IR 200mW | TO-56 | Active | 5.54 | Yes | - | - | LNC | - | - | - | - | - | - | compliant | - | - | - | LASER DIODE | 1.5V | Red 665 nm, IR 791nm | 5.6mm | 4mm | - | - | - |