- HTS Code
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Color
- Configuration
- Forward Current-Max
- Luminous Intensity-Nom
- Mounting Feature
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Panasonic LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Color | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | Reverse Voltage-Max | Peak Wavelength | Color@Wavelength |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN1871R-(TR) Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | PANASONIC CORP | 1 mcd | 85 °C | -25 °C | 2 PIN | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | ORANGE | 8541.40.20.00 | TR | 1 | unknown | SINGLE | SINGLE COLOR LED | 1.7 mm | DIFFUSED | 0.02 A | 2.6 V | 0.9 mm | 3 V | 630 nm | Orange | ||
![]() LNJ923W8FRAW Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | PANASONIC CORP | 20.0 mcd | 85 °C | -30 °C | SURFACE MOUNT PACKAGE-2 | Obsolete | - | - | - | BLUE | 8541.40.20.00 | BULK | 1 | unknown | SINGLE WITH BUILT-IN DIODE | SINGLE COLOR LED | 2.14 mm | - | 0.015 A | - | 1.1 mm | - | 470 nm | - | ||
![]() LNJ412K82RA1 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | PANASONIC CORP | 11.0 mcd | 85 °C | -30 °C | SURFACE MOUNT PACKAGE-2 | Obsolete | - | - | - | AMBER | 8541.40.20.00 | BULK | 1 | unknown | SINGLE | SINGLE COLOR LED | 1 mm | CLEAR | 0.02 A | - | 0.55 mm | - | 595 nm | - | ||
![]() LNJ812W86RA1 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | PANASONIC CORP | 16.0 mcd | 85 °C | -30 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | - | - | SOFT ORANGE | 8541.40.20.00 | BULK | 1 | unknown | SINGLE | SINGLE COLOR LED | 1.1 mm | - | 0.02 A | 2.5 V | 0.55 mm | 4 V | 615 nm | Amber | ||
![]() LNJ8L6C28RA Panasonic Electronic Components | 900 | - | Datasheet | - | - | - | - | PANASONIC CORP | - | - | - | - | Obsolete | - | - | - | - | 8541.40.20.00 | - | - | unknown | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - |