- Packaging
- Series
- Adjustment Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Turns
- Part Status
- Power (Watts)
- Published
- Resistance
- Resistive Material
- Termination Style
Attribute column
Manufacturer
Panasonic Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVM-3YSX50B54 Panasonic Electronic Components | 1 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | ±250ppm/°C | 50kOhm | - | - | - | - | - | 0.15W | 8533.40.80.50 | - | TR | - | - | Trimmer | TRIMMER | compliant | - | J Lead | - | - | 50V | Top Adjustment | 1 | - | - | 260 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-3YSX50B24 Panasonic Electronic Components | 2000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 42mg | Cermet | - | 50V | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | 20kOhm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | Not | J Lead | - | - | - | Top Adjustment | 1 | Linear | - | 260 deg | 1.55mm | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() EVM-3YSX50B15 Panasonic Electronic Components | 3355 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | - | 42mg | Cermet | - | 50V | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | 100kOhm | Tin (Sn) | 155°C | -55°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | Not | J Lead | - | - | - | Top Adjustment | 1 | Linear | - | 260 deg | 1.5494mm | No | No SVHC | RoHS Compliant | - | ||
![]() EVM-3YSX50B23 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | - | - | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | ±250ppm/°C | 2kOhm | Tin (Sn) | - | - | - | - | 0.15W | 8533.40.80.50 | - | TR | - | - | Trimmer | TRIMMER | compliant | - | J Lead | - | - | 50V | Top Adjustment | 1 | - | - | 260 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-3WSX80B14 Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.037 H 3.45mmx3.10mmx0.95mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 10kOhm | - | - | - | - | - | 0.15W | 8533.40.80.50 | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-3YSX50B14 Panasonic Electronic Components | 1315 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 42mg | Cermet | - | 50V | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | 10kOhm | - | 155°C | -55°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | Not | J Lead | - | - | - | Top Adjustment | 1 | Linear | - | 260 deg | 1.5494mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVM-3YSX50B13 Panasonic Electronic Components | 4000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 42mg | Cermet | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | 1kOhm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | Not | J Lead | - | - | 50V | Top Adjustment | 1 | - | - | 260 deg | 1.5494mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVM-1DSX30B14 Panasonic Electronic Components | 6000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 10kOhm | TIN/PALLADIUM | - | - | - | - | 0.2W 1/5W | 8533.40.80.50 | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | J Lead | 0.2W | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-1DSX30B24 Panasonic Electronic Components | 154 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | 58mg | Cermet | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 20kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 INCH | 200mW | 4.5mm | Trimmer | TRIMMER | - | Not | J Lead | 0.2W | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVM-3WSX80B54 Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.037 H 3.45mmx3.10mmx0.95mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | ±250ppm/°C | 50kOhm | - | - | - | - | - | 0.15W | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-1DSX30B22 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | ±250ppm/°C | 200Ohm | - | - | - | - | - | 0.2W 1/5W | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | J Lead | 0.2W | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-2NSX80B54 Panasonic Electronic Components | 5000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 50kOhm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR, 7 INCH | 150mW | 2.81mm | Trimmer | TRIMMER | - | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | 812.8μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVM-3YSX50B12 Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 42mg | Cermet | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | e3 | - | Obsolete | 1 (Unlimited) | - | Foot Print | EAR99 | ±250ppm/°C | 100Ohm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR | 150mW | 3.75mm | Trimmer | TRIMMER | - | Not | J Lead | - | - | 50V | Top Adjustment | 1 | - | - | 260 deg | 1.5494mm | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() EVM-1DSX30B13 Panasonic Electronic Components | 350 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 1kOhm | - | - | - | - | - | 0.2W 1/5W | 8533.40.80.50 | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | J Lead | 0.2W | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-2NSX80B25 Panasonic Electronic Components | 21000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 200kOhm | TIN/PALLADIUM | - | - | - | - | 0.15W | 8533.40.80.50 | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | unknown | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | RoHS Compliant | - | ||
![]() EVM-3WSX80B25 Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.037 H 3.45mmx3.10mmx0.95mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 200kOhm | - | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR, 7 INCH | 150mW | 3.75mm | Trimmer | TRIMMER | - | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 240 deg | 939.8μm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() EVM-3WSX80B53 Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.037 H 3.45mmx3.10mmx0.95mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 5kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR, 7 INCH | 150mW | 3.75mm | Trimmer | TRIMMER | - | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 240 deg | 939.8μm | No | No SVHC | RoHS Compliant | - | ||
![]() EVM-2NSX80B23 Panasonic Electronic Components | 66000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | 50V | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 2kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR, 7 INCH | 150mW | 2.81mm | Trimmer | TRIMMER | - | Not | J Lead | - | SCREW | - | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | 810μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVM-2NSX80B16 Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 1MOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR, 7 INCH | 150mW | 2.81mm | Trimmer | TRIMMER | - | Not | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | 812.8μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVM-2WSX80B22 Panasonic Electronic Components | 1034 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 200Ohm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | TR, 7 INCH | 150mW | 2.75mm | Trimmer | TRIMMER | - | - | J Lead | - | SCREW | 50V | Top Adjustment | 1 | - | VERTICAL | 260 deg | 1.0414mm | No | No SVHC | RoHS Compliant | - |