- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil nominal voltage | Coil Voltage-Nom | CoilResistance | Connections | Contact Current | Contact Materials | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. switching capacity | Max. temperature | Mfr | Min. temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package/Enclosure | Part Life Cycle Code | Product Status | Relay Contact Form | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Durability | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil voltage | Coil Voltage | Coil Type | Switching voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Features | Terminal Length | Product Category | Coil Termination | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JSM1125 Panasonic | 10 |
| - | PCB Mount | - | - | - | - | - | - | - | 12V DC | - | 225 Ω | - | - | (L x W x H) 22 x 12 x 16 mm | - | - | - | - | - | 160W | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | 225Ω | - | - | - | 15A | 16V DC | - | - | JS-M | - | - | JSM1125 | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> | 1 | - | - | - | - | Through Hole | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | 640mW | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | SPDT | - | - | - | - | - | w/o elbow mount | - | - | - | 16mm | 22mm | 12mm | - | |||
![]() ACTE5R2 Panasonic | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 160 Ohms | - | - | Silver Alloy | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 110°C | - | TE | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) x 2 | - | - | - | - | - | 10 ms | - | 12VDC | Non Latching | - | 14VDC - Nom | 75 mA | 10 ms | - | 6.5 VDC | 20 A | - | 900mW | 0.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() NK4-S-385OHM Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AJJM131P02 Panasonic Electric Works | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA1bS-12V-A-5 Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 Form B (SPST-NC) | - | - | - | - | - | - | - | - | CA | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | 12 V | Non-Latching | - | 12 V | 120 mA | - | - | - | - | 1.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | - | ||
![]() CA1aF-12V-N-5 Panasonic | 49 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | 20000 Cycle(s) | 20 | PANASONIC CORP | - | CA1AF-12V-N-5 | - | - | - | - | Chassis Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form A (SPST-NO) | - | 5.69 | - | Yes | - | - | - | - | CA | - | EAR99 | Power Relay | - | 8536.41.00.05 | - | BOX | - | compliant | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | - | - | 30 A | DUST PROOF | 12 V | SCREW | - | - | - | Quick Connect | - | POWER/SIGNAL RELAY | - | - | - | - | 10 ms | - | 12 V | Non-Latching | - | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 12 V | - | 0.15 A | - | 8 V | 0.6 V | - | - | - | - | - | 14.4 mm | 37 mm | 21.5 mm | 37 mm | ||
![]() CA1b-12V-C-5 Panasonic | 49 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1B-12V-C-5 | - | - | - | - | Panel Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form B (SPST-NC) | - | 5.69 | - | Yes | - | - | - | - | CA | - | EAR99 | Power Relay | - | 8536.41.00.05 | - | BOX | - | compliant | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | - | - | 20 A | - | 12 V | QUICK CONNECT | - | - | - | Quick Connect | - | POWER/SIGNAL RELAY | - | - | - | - | 10 ms | - | 12 V | Non-Latching | - | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 12 V | - | 0.15 A | - | 8 V | 0.6 V | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 37 mm | ||
![]() CB1aF-T-R-24V Panasonic | 49 |
| - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | - | - | Silver Alloy (Ag) | - | - | 50 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | CB | - | - | Mini ISO relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | Quick Connect | SPST (1 Form A) | - | - | - | - | - | - | - | 24 V | Non-Latching | - | 28 V | 75 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5 mm | 26.5 mm | 22 mm | - | ||
![]() ACTB2C2A51C Panasonic | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14*14*9.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACTE3C5V01C Panasonic | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.6*12*13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACTL3CR3V Panasonic Electric Works | 45 |
| - | Through Hole | - | - | - | - | - | ACTL3C | Panasonic Industrial Devices | - | - | 225 Ohms | - | 40A | Silver Alloy | - | - | 50 | - | Panasonic | - | - | - | Panasonic Electric Works | - | Through Hole | - | - | Tube | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 110°C | Tube | ACTL | - | - | High Load Relay | - | - | Relays | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | SPST-NO (DM) (1 Form U) | - | - | Automotive Relays | - | - | 10 ms | - | 12VDC | Non Latching | - | 14VDC - Nom | 53.3 mA | 10 ms | - | 6.5 VDC | 40 A | 640 mW | 640mW | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO-DB | - | - | - | - | - | Sealed - Flux Protection | - | Automotive Relays | - | 16 mm | 14.4 mm | 11 mm | - | ||
![]() ACVN51012 Panasonic Electric Works | 50 |
| - | Socketable | - | - | 12 g | 4 | Silver Alloy | - | Panasonic Industrial Devices | - | 12 V | 180 Ohms | - | - | Silver Alloy | - | 100000 Cycle(s) | 50 | PANASONIC CORP | Panasonic | ACVN51012 | - | - | Panasonic Electric Works | - | - | 85 °C | -40 °C | Bulk | - | - | Active | Active | - | - | 5.67 | Details | - | - | - | -40°C ~ 85°C | - | ACVN | - | - | - | - | - | Relays | - | - | unknown | - | Plug In | 22.5 mm | 15 mm | 22.5mm x 15mm x 15.7mm | 3 mΩ | 20000000 Ω | 35 A | - | 14 V | QUICK CONNECT | - | - | - | Quick Connect (0.250) | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | Automotive Relays | - | - | 10 ms | - | 12VDC | Non Latching | - | 14VDC - Nom | 66.7 mA | 10 ms | - | 7 VDC | 35 A | - | 800mW | 0.5 VDC | - | DC | - | DC | - | 500 Vrms | Random | 500 Vrms | - | - | - | SPST | 16 V | - | - | 1 FORM A | 7 V | 0.5 V | - | Sealed - Fully | 0.011 inch | Automotive Relays | Quick Connect (0.189) | - | - | - | 15.7 mm | ||
![]() AECN11012 Panasonic Electric Works | 122 |
| - | Socketable | - | - | - | - | - | AECN11 | Panasonic Industrial Devices | - | - | 103 Ohms | - | - | Silver Alloy | - | - | 100 | - | Panasonic | - | - | - | Panasonic Electric Works | - | SMD/SMT | - | - | Tray | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 85°C | Tube | EC-N | - | - | - | - | - | Relays | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 5 A | Quick Connect | SPST-NO (1 Form A) | - | - | Automotive Relays | - | - | 50 ms | - | 12VDC | Non Latching | - | 400VDC - Nom | 117 mA | 30 ms | - | 6.8 VDC | 15 A | 1.4 W | 1.4W | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | Automotive Relays | Quick Connect | 28.9 mm | 29 mm | 25 mm | - | ||
![]() CA1aR-12V-A-5 Panasonic | 147 |
| - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | Details | - | - | - | - | - | CA | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | 12 V | Non-Latching | - | 12 V | 150 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | - | ||
![]() CA1aR-12V-C-5 Panasonic | 8 |
| - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | - | CA | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | 12 V | Non-Latching | - | 12 V | 150 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | - | ||
![]() CA1bS-12V-C-5 Panasonic | 8 |
| - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1BS-12V-C-5 | - | - | - | - | Panel Mount | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | 1 Form B (SPST-NC) | - | 5.69 | - | Yes | - | - | - | - | CA | - | EAR99 | Power Relay | - | 8536.41.00.05 | - | BOX | - | compliant | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | - | - | 20 A | - | 12 V | QUICK CONNECT | - | - | - | Quick Connect | - | POWER/SIGNAL RELAY | - | - | - | - | 10 ms | - | 12 V | Non-Latching | - | 12 V | 120 mA | 10 ms | - | - | - | 1.4 W | 1.4 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPST | 12 V | - | 0.12 A | - | 8 V | 0.6 V | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | 37 mm | ||
![]() CA1aR-12V-N-5 Panasonic | 286 |
| - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | Details | - | - | - | - | - | CA | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | 12 V | Non-Latching | - | 12 V | 150 mA | - | - | - | - | 1.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5 mm | 37 mm | 24.4 mm | - | ||
![]() AEVA1251 Panasonic Electric Works | 2649 |
| - | Chassis Mount | - | - | - | - | - | AEVA12 | Panasonic Industrial Devices | - | - | 24 Ohms | - | 250A | Copper Alloy | - | - | 20 | - | Panasonic | - | - | - | Panasonic Electric Works | - | Chassis Mount | - | - | Tray | - | - | - | Active | - | - | - | Details | - | - | - | -40°C ~ 85°C | Tray | - | - | - | DC Contactor | - | - | Contactors | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | SPST-NO (1 Form A) | - | - | Electromechanical Contactors | - | - | 50 ms | - | 12VDC | Non Latching | - | 500VDC - Nom | 500 mA | 30 ms | - | 9 VDC | 250 A | - | 6W | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | Contactors - Electromechanical | - | 63 mm | 56.5 mm | 42.5 mm | - | ||
![]() DE2A-L2-6V Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 9 g | 8 | Silver Tin Oxide | - | - | - | 6 V | 180 Ω | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | DE2A-L2-6V | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | BOX; TUBE | - | compliant | CSA; UL; VDE | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 8 A | - | 10 ms | - | - | - | - | - | - | 5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | LATCHED | DC | 8 | 1000 Vrms | Random | 5000 Vrms | - | - | - | DPST | 6 V | - | 0.033 A | 2 FORM A | 4.2 V | 4.2 V | - | - | 0.0035 inch | - | - | - | - | - | 12 mm | ||
![]() DE1A1B-9V Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 9 g | 6 | Silver Tin Oxide | - | Panasonic Industrial Devices | - | 9 V | 405 Ω | - | - | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | DE1A1B-9V | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.69 | Details | Yes | - | - | - | Tube | - | - | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | BOX; TUBE | - | compliant | CSA; UL; VDE | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | General Purpose Relays | 8 A | - | 10 ms | - | - | - | - | - | - | 5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | DC | 6 | 1000 Vrms | Random | 5000 Vrms | - | - | - | DPST | 9 V | - | 0.022 A | 1 FORM A,B | 6.3 V | 0.9 V | Power Relays | - | 0.0035 inch | General Purpose Relays | - | - | - | - | 12 mm |