- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Features | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1AV-D-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | 1A | - | 15A | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | Diode, Sealed - Fully | - | 25mm | RoHS Compliant | - | ||
![]() CB1AV-D-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | 1A | - | 35A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | Diode, Sealed - Fully | - | 25mm | RoHS Compliant | - | ||
![]() CB1AHF-D-24V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 70A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | Diode, Sealed - Flux Protection | - | - | RoHS Compliant | - | ||
![]() CB1AH-D-M-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Clip | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 70A | 1.8W | 1.8W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | - | ||
![]() CB1AHF-D-M-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 70A | 1.8W | 1.8W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Flux Protection | - | - | RoHS Compliant | - | ||
![]() CB1AH-D-M-24V Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Clip | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 70A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | - | ||
![]() CB1AH-T-D-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | - | ||
![]() CB1AH-T-D-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 40A | 1.8W | 1.8W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | - | ||
![]() CB1F-T-24V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 5 | - | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | - | - | FLUX FREE SEALED | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-T-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 5 | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | - | - | FLUX FREE SEALED | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1400mW | 1.2VDC | DC | MOMENTARY | 12V | DC | Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() ACNM3112 Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 5.5g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACNM | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 225Ohm | - | - | - | - | 11mm | - | PC Pin | - | - | - | - | - | 30A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 30A@14VDC | 7.2VDC | - | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | 15.5mm | 14.4mm | RoHS Compliant | Lead Free | ||
![]() CB1-D-SM-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-T-D-WM-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-T-D-SM-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-D-WM-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | 12V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AF-D-M-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 4 | - | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | WITH DIODE | - | - | unknown | Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | 20A@28VDC | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | Diode, Sealed - Flux Protection | - | 25mm | RoHS Compliant | Lead Free | ||
![]() CB1F-T-P-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | - | - | PC Pin | 26mm | 22 mm | - | - | FLUX FREE SEALED | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1400mW | 1.2VDC | DC | MOMENTARY | 12V | DC | Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-R-M-12V Panasonic Electric Works | 35 | - | Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 5 | 33g | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.4W | 1.6W | 1.2VDC | - | - | 12V | - | Resistor, Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() CA1-DC24V-N Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 5 | - | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -30°C~80°C | Bulk | 2000 | CA | yes | Active | 1 (Unlimited) | - | EAR99 | 320Ohm | - | - | - | BOX | - | - | Plug In | 31.2mm | 19.4 mm | 31.2mm x 19.4mm x 40mm | - | - | 50A | SPDT | 30V | SPDT (1 Form C) | POWER/SIGNAL RELAY | 10ms | 24VDC | Non Latching | 30VDC -Max | 75mA | 10 ms | - | 16VDC | 10A | - | 1.8W | 1.2VDC | DC | MOMENTARY | 24V | DC | - | - | 40mm | RoHS Compliant | - | ||
![]() CB1-D-SM-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | - | 1.8W | 2.4VDC | - | - | 24V | - | Diode, Sealed - Fully | - | - | RoHS Compliant | Lead Free |