- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Features | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACVN51212 Panasonic Electric Works | 35 | - | - | 16 Weeks | Through Hole | Socketable | - | 12g | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | - | ACVN | - | Active | 1 (Unlimited) | 4 | Plug | EAR99 | - | - | - | - | - | - | - | unknown | Plug In | - | 15 mm | 22.5mm x 15mm x 15.7mm | 3mOhm | 20000000Ohm | - | - | - | 35A | SPST | 14V | SPST-NO (1 Form A) | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 35A@14VDC | 7VDC | - | - | 800mW | 0.5VDC | DC | - | 12V | DC | 500 Vrms | Random | 500 Vrms | - | Sealed - Fully | 22.5mm | 15.7mm | - | RoHS Compliant | - | ||
![]() CM1-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5 | - | 96Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | 20mm | - | - | - | - | - | EPOXY RESIN SEALED | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | 20A@14VDC | 7VDC | 35A | 1.5W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | Sealed - Fully | - | 23mm | - | RoHS Compliant | Lead Free | ||
![]() CB1AVF-D-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Plug-In | Socketable | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 35A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | Diode, Sealed - Flux Protection | - | 25mm | - | RoHS Compliant | - | ||
![]() CB1AH-T-D-P-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4 | - | 411Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 58mA | - | - | 14VDC | 20A | - | 1.4W | 2.4VDC | - | - | 24V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() CM1-D-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5 | - | 96Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 15ms | - | 7VDC | 35A | 1.5W | 1.5W | 1.2VDC | - | - | 12V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-D-M-24V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Clip | - | 125°C | -40°C | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | RoHS Compliant | - | ||
![]() CR2-12V Panasonic Electric Works | 1000 | - | Datasheet | - | Through Hole | Through Hole | 7 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CR | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.05 | - | BOX; TUBE | - | unknown | PC Pin | 24.6mm | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | - | 7.2VDC | 20A | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | DPDT | Sealed - Fully | - | 18.5mm | - | RoHS Compliant | Lead Free | ||
![]() CM1F-D-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | 15mm | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 15A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | - | - | - | - | Diode, Sealed - Flux Protection | 20mm | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-D-M-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Clip | - | 125°C | -40°C | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 40A | 1.8W | 1.8W | 1.2VDC | - | - | 12V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | RoHS Compliant | - | ||
![]() CB1AH-T-D-M-12V Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 125°C | -40°C | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 40A | 1.8W | 1.8W | 1.2VDC | - | - | 12V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | RoHS Compliant | - | ||
![]() CB1F-D-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1.4W | 1.2VDC | - | - | 12V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1A-R-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 96Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10ms | - | 7VDC | 35A | 1.7W | 1.7W | 1.2VDC | - | - | 12V | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1-R-P-12V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | - | 96Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10ms | - | 7VDC | 35A | 1.7W | 1.7W | 1.2VDC | - | - | 12V | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1A-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | 96Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 15mm | - | PC Pin | - | - | 20mm x 15mm x 23mm | - | - | - | EPOXY RESIN SEALED | - | - | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | - | 7VDC | 35A | 1.5W | 1500mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | Sealed - Fully | 20mm | 23mm | - | RoHS Compliant | Lead Free | ||
![]() CB1F-D-SM-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | 12V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | RoHS Compliant | Lead Free | ||
![]() JJM1-12V Panasonic Electric Works | 15000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | 5g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | JJM | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 14V | BOX | 12mm | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | Sealed - Fully | 15.5mm | 13.9mm | No | RoHS Compliant | Lead Free | ||
![]() CB1-R-P-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.4W | 1.6W | 1.2VDC | - | - | 12V | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-SM-24V Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 20A | - | 1.8W | 2.4VDC | - | - | 24V | - | - | - | - | - | Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV13012 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.41.00.05 | - | BOX | - | - | PC Pin | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | - | EPOXY RESIN SEALED | 14V | - | SPDT | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10 ms | - | 7VDC | 20A | 800mW | - | 0.6VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | 15.7mm | - | RoHS Compliant | Lead Free | ||
![]() ACV31112 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 4 | 15g | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | unknown | Plug In | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | - | EPOXY TERMINAL SEALED | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 15 ms | - | 7VDC | - | 800mW | - | 0.6VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | Diode | - | 15.7mm | - | RoHS Compliant | Lead Free |