- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Features | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1F-T-R-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 5 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | Plug | - | - | 125°C | -40°C | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.4W | 1.6W | 1.2VDC | - | - | 12V | - | - | Resistor, Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-T-D-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | - | Diode, Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() CA1A-DC24V-N Panasonic Electric Works | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | 31g | 320Ohms | Silver Alloy, Cadmium Free | - | -30°C~80°C | Tray | 2000 | CA | Obsolete | 1 (Unlimited) | Plug | - | - | 80°C | -30°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 30VDC -Max | 75mA | 10ms | - | 16VDC | 10A | - | 1.8W | 1.2VDC | - | - | 24V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV33212 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 142Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | WITH RESISTER | 8536.41.00.05 | - | - | unknown | PC Pin | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | EPOXY TERMINAL SEALED | 14V | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 84mA | 15ms | - | 7VDC | 20A | 1W | 1000mW | 0.6VDC | DC | MOMENTARY | 12V | DC | - | Resistor | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() ACV12012 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | NO | PANEL MOUNT | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | LOW PROFILE | 8536.41.00.05 | BOX | - | - | Plug In | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | EPOXY RESIN SEALED | 14V | - | SPDT | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10 ms | - | 7VDC | 20A | 800mW | - | 0.6VDC | DC | MOMENTARY | 12V | DC | - | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() ACV32012 Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | - | - | - | 180Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | Plug | - | - | 85°C | -40°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10ms | - | 7VDC | 20A | 800mW | 800mW | 0.6VDC | - | - | 12V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV13212 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 142Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | WITH RESISTER | 8536.41.00.05 | - | - | unknown | PC Pin | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | EPOXY TERMINAL SEALED | 14V | - | SPDT | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 84mA | 15ms | 10A@14VDC | 7VDC | 20A | 1W | 1000mW | 0.6VDC | DC | MOMENTARY | 12V | DC | - | Resistor | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() ACV32112 Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | - | - | - | 180Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | Plug | - | - | 85°C | -40°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10ms | - | 7VDC | 20A | 800mW | 800mW | 0.6VDC | - | - | 12V | - | - | Diode | - | - | RoHS Compliant | Lead Free | ||
![]() ACV13112 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.41.00.05 | - | - | unknown | PC Pin | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | EPOXY TERMINAL SEALED | 14V | - | SPDT | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 15 ms | 10A@14VDC | 7VDC | 20A | 800mW | - | 0.6VDC | DC | MOMENTARY | 12V | DC | - | Diode | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() ACV33012 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2008 | ACV | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | LOW PROFILE | 8536.41.00.05 | BOX | - | - | PC Pin | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | EPOXY RESIN SEALED | 14V | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10 ms | - | 7VDC | 20A | 800mW | - | 0.6VDC | DC | MOMENTARY | 12V | DC | - | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() ACV33112 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.41.00.05 | - | - | unknown | PC Pin | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | - | EPOXY TERMINAL SEALED | 14V | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 15 ms | - | 7VDC | 20A | 800mW | - | 0.6VDC | DC | MOMENTARY | 12V | DC | - | Diode | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() CA1B-DC12V-N Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 4 | 19g | 80Ohms | Silver Alloy, Cadmium Free | - | -30°C~80°C | Tray | 2000 | CA | Obsolete | 1 (Unlimited) | Plug | - | 80Ohm | 80°C | -30°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 120A | SPST | 16V | SPST-NC (1 Form B) | Automotive | 10ms | 12VDC | Non Latching | 16VDC -Max | 150mA | 10ms | - | 8VDC | 20A | - | 1.8W | 0.6VDC | - | - | 12V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1F-R-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | - | 5 | 20g | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | CM | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | Plug In | 20mm | - | - | 2mOhm | 20000000Ohm | FLUX-TIGHT | - | - | SPDT | 28V | SPDT (1 Form C) | - | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 10 ms | - | 14VDC | 15A | - | 2W | 2.4VDC | DC | - | 24V | DC | Random | Resistor, Sealed - Flux Protection | - | 23mm | RoHS Compliant | - | ||
![]() CB1AH-T-R-M-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | - | 4 | - | 287Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 20A | 1.8W | 2W | 2.4VDC | - | - | 24V | - | - | Resistor, Sealed - Fully | - | - | RoHS Compliant | - | ||
![]() CB1A-T-R-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Socketable | Socketable | - | - | - | - | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | Plug | - | - | 125°C | -40°C | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | - | 1.6W | 1.2VDC | - | - | 12V | - | - | Resistor, Sealed - Fully | - | - | RoHS Compliant | - | ||
![]() CB1AF-D-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 4 | 33g | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1.8W | 2.4VDC | - | - | 24V | - | - | Diode, Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() JSM1A-9V-5 Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | 126Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | JS-M | Active | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 15A | SPST | 16V | SPST-NO (1 Form A) | Automotive | 10ms | 9VDC | Non Latching | 16VDC -Max | 71.4mA | 10ms | - | 4.7VDC | 15A | - | 640mW | 0.7VDC | - | - | 9V | - | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-R-SM-12V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 5 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | - | 1.6W | 1.2VDC | - | - | 12V | - | - | Resistor, Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-D-WM-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | 12V | - | - | Diode, Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() ACNM5112 Panasonic Electric Works | 600 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 5.5g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~110°C | Tube | 2000 | ACNM | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 11mm | - | PC Pin | - | - | 15.5mm x 11mm x 14.4mm | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | - | 7.2VDC | 30A | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | 15.5mm | 14.4mm | RoHS Compliant | - |