- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1A-R-SM-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 4 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | 7VDC | 40A | - | 1.6W | 1.2VDC | - | - | 12V | - | - | Resistor, Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AEP310X0 Panasonic Electric Works | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | 8333.33Ohm | - | 75000 Cycle(s) | -40°C~80°C | Bulk | - | AEP | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | UL | PC Pin | 45mm | 37.9 mm | 45mm x 37.9mm x 31.3mm | - | - | - | HERMETICALLY SEALED | 400V | - | SPST | - | SPST-NO (1 Form A) | Automotive | 50ms | 100VDC | Non Latching | 400VDC - Nom | 12mA | 30ms | 75VDC | 10A | - | 1.4W | 8VDC | DC | MOMENTARY | 100V | DC | - | Sealed - Hermetically | - | - | - | 31.3mm | - | RoHS Compliant | - | ||
![]() CA1ASR-12V-N-5 Panasonic Electric Works | 45 |
| Datasheet | 16 Weeks | - | Chassis Mount | - | - | 100Ohms | Silver Alloy, Cadmium Free | - | -30°C~80°C | Bulk | 2000 | CA | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | - | 10ms | 12VDC | Non Latching | 16VDC -Max | 120mA | 10ms | 8VDC | 20A | 1.4W | 1.4W | 0.6VDC | - | - | 12V | - | - | Resistor | 37mm | 21.5mm | 17.4mm | - | - | RoHS Compliant | - | ||
![]() CB1A-TD-12V Panasonic Electric Works | 36 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 4 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | - | Quick Connect | - | 125°C | -40°C | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15ms | 7VDC | 40A | 1.4W | 1.4W | 1.2VDC | - | - | 12V | - | - | Diode, Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV12024 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 5 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | - | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | - | 15.7mm | 22.5mm | 15mm | - | - | RoHS Compliant | Lead Free | ||
![]() ACV12224 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 5 | - | 576Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 41.7mA | 15ms | - | 20A | - | 1W | - | - | - | 24V | - | - | Resistor | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV31124 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | 4 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 33.3mA | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV32224 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 4 | - | 576Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 41.7mA | 15ms | - | 20A | - | 1W | - | - | - | 24V | - | - | Resistor | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV33024 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | - | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV11124 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | 5 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 33.3mA | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV31024 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | 4 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | - | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV33124 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 33.3mA | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV33224 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | 576Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 41.7mA | 15ms | - | 20A | - | 1W | - | - | - | 24V | - | - | Resistor | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV11024 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | 5 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | - | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV32124 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 4 | - | 720Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2006 | ACV | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 33.3mA | 10ms | - | 20A | - | 800mW | - | - | - | 24V | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-R-M-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 5 | 33g | 287Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | 14VDC | 20A | 1.8W | 2W | 2.4VDC | - | - | 24V | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV11012 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 5 | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | Active | 1 (Unlimited) | 5 | Plug | EAR99 | - | - | - | - | unknown | - | Plug In | - | - | - | 3mOhm | 20000000Ohm | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 67mA | 10 ms | 7VDC | 20A | 800mW | - | 0.6VDC | DC | - | 12V | DC | Random | - | - | - | - | - | 0.011 inch | RoHS Compliant | Lead Free | ||
![]() AEV31012 Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | AEV | Active | 1 (Unlimited) | - | PC Pin | - | 80°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 103mA | 30ms | 9VDC | 10A | 1.24W | 1.24W | 1VDC | - | - | 12V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AVF-R-24V Panasonic Electric Works | 19 |
| Datasheet | 16 Weeks | Plug-In | Socketable | 4 | - | 287Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 15A | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15 ms | 14VDC | - | 2W | 2000mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Resistor, Sealed - Flux Protection | - | - | - | 25mm | - | RoHS Compliant | - | ||
![]() CB1F-WM-24V Panasonic Electric Works | 19 |
| - | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CB | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | 14VDC | 20A | - | 1.8W | 2.4VDC | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | Lead Free |