- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACJ5212 Panasonic Electric Works | 10857 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 10 | 6.5g | 225Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Box | 2000 | ACJ | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 8536.41.00.05 | - | TUBE | - | - | - | - | PC Pin | 14.4mm | 12.2 mm | 14.4mm x 12.2mm x 13.5mm | - | - | - | EPOXY TERMINAL SEALED | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | - | - | 7.2VDC | 20A | - | 640mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Fully | - | - | - | 13.5mm | - | - | RoHS Compliant | - | ||
![]() CM1-12V Panasonic Electric Works | 9880 |
| Datasheet | 16 Weeks | PCB, Plug-In, Socket, Socketable | Socketable | - | 5 | 20g | 96Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CM | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | 14V | - | 15mm | - | 20A | - | Plug In | - | - | - | - | - | - | EPOXY RESIN SEALED | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | 20A@14VDC | 7VDC | 35A | 1.5W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Fully | 22mm | 20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ACJ5112P Panasonic Electric Works | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 10 | - | 180Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2000 | ACJ | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 8536.41.00.05 | - | - | 14.4mm | - | - | - | PC Pin | - | - | 14.4mm x 12.2mm x 13.8mm | - | - | - | EPOXY TERMINAL SEALED | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | - | - | 6.5VDC | 20A | - | 800mW | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Flux Protection | - | 12.2mm | - | 13.8mm | - | - | RoHS Compliant | - | ||
![]() CM1AF-12V Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | 4 | 20g | 96Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | CM | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | 15mm | - | - | - | Plug In | - | - | 20mm x 15mm x 22mm | - | - | - | EPOXY RESIN SEALED | - | - | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | - | 7VDC | 35A | 1.5W | 1500mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Flux Protection | - | 20mm | - | 22mm | - | - | RoHS Compliant | Lead Free | ||
![]() ACJ2112 Panasonic Electric Works | 25 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | 8 | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACJ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 13.7mm | - | - | - | PC Pin | - | - | 13.7mm x 12.2mm x 13.5mm | - | - | - | EPOXY TERMINAL SEALED | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 10A@14VDC | 6.5VDC | 20A | 800mW | - | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Fully | 13.5mm | 13.7mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() ACW212 Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | Socketable, Through Hole | Free Hanging | - | 6 | - | 103Ohm | Silver Alloy, Cadmium Free | - | -40°C~125°C | Tray | 2000 | ACW | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | BOX | - | unknown | - | - | Quick Connect - 0.079 (2.0mm), Weld Terminal | 32mm | 18 mm | 32mm x 18mm x 19mm | - | - | - | - | 14V | - | DPST | - | DPST-NO (2 Form A) | Automotive | 20ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 20 ms | 120A@14VDC | 6.2VDC | 45A | - | 1.4W | 0.5VDC | DC | MOMENTARY | 12V | AC/DC | - | - | - | - | - | High Temperature | - | - | - | 19mm | - | - | RoHS Compliant | - | ||
![]() AEV17012 Panasonic Electric Works | 2191 |
| Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | - | - | - | -40°C~80°C | Bulk | 2000 | AEV | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | - | - | - | - | 200A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 500mA | 30ms | - | 9VDC | - | 6W | - | 1VDC | - | - | 12V | - | - | - | - | - | - | - | 86.4mm | 67mm | 45mm | - | - | - | RoHS Compliant | - | ||
![]() JSM1A-12V-5 Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | 12g | 225Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | JS-M | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | PC Pin | 22mm | 16 mm | - | - | - | - | - | - | 15A | SPST | 16V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 16VDC -Max | 53.3mA | 10 ms | 15A@16VDC | 6.3VDC | - | 640mW | - | 0.9VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JSM1F-12V-5 Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | - | Through Hole | NO | - | - | 225Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | JS-M | yes | Active | 1 (Unlimited) | - | - | EAR99 | 8536.41.00.05 | - | - | - | - | - | - | PC Pin | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | FLUX FREE SEALED | 16V | - | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 16VDC -Max | 53.3mA | 10 ms | - | 6.3VDC | 15A | - | 640mW | 0.9VDC | DC | MOMENTARY | - | DC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 16.4mm | - | - | RoHS Compliant | - | ||
![]() ACTP112 Panasonic Electric Works | 3900 |
| Datasheet | 16 Weeks | PCB | Through Hole | - | - | - | 144Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACTP | - | Active | 1 (Unlimited) | 8 | Through Hole | - | - | - | - | 14mm | unknown | - | - | PC Pin | - | - | 17.4mm x 14mm x 13.5mm | 10mOhm | 100000000Ohm | - | - | 14V | - | - | - | SPDT (1 Form C) | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 83.3mA | 10 ms | - | 7.2VDC | 30A | - | 1W | 1VDC | DC | - | - | DC | 8 | 500 Vrms | Random | 500 Vrms | 1V | - | 13.5mm | 17.4mm | - | - | - | - | RoHS Compliant | - | ||
![]() AEV14012 Panasonic Electric Works | 23 | - | - | 16 Weeks | Flanges | Chassis Mount | - | 4 | 400g | 34Ohm | - | - | -40°C~80°C | Bulk | 2000 | AEV | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 40mm | unknown | - | - | Stud | - | - | - | - | - | - | - | - | 120A | SPST | 400V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 50ms | 12VDC | Non Latching | 400VDC - Nom | 353mA | 30ms | - | 9VDC | - | - | 4.2W | 1VDC | - | - | 12V | - | - | - | - | - | - | - | 80mm | 82.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() AEP31048 Panasonic Electric Works | In Stock | - | Datasheet | 13 Weeks | Flanges, Through Hole | Through Hole | - | 4 | - | 1.85kOhm | - | 75000 Cycle(s) | -40°C~80°C | Bulk | 2013 | AEP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | BOX | - | unknown | - | UL | PC Pin | - | 37.9 mm | - | - | - | - | HERMETICALLY SEALED | - | 10A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 48VDC | Non Latching | 400VDC - Nom | 26mA | 30ms | - | 36VDC | - | - | 1.4W | 3.84VDC | DC | MOMENTARY | 48V | DC | - | - | - | - | - | Sealed - Hermetically | - | - | - | 31.3mm | - | - | RoHS Compliant | - | ||
![]() CB1A-T-M-12V Panasonic Electric Works | 17 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | BOX | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Fully | - | - | - | 25mm | - | - | RoHS Compliant | - | ||
![]() ACJ5112 Panasonic Electric Works | 20 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | 10 | 6.5g | 180Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2000 | ACJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 8536.41.00.05 | - | - | 14.4mm | - | - | - | PC Pin | - | - | 14.4mm x 12.2mm x 13.5mm | - | - | - | EPOXY TERMINAL SEALED | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | - | - | 6.5VDC | 20A | - | 800mW | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Fully | 13.5mm | 12.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-M-12V Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 80Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | BOX | - | - | - | - | Quick Connect - Multiple Sizes | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | 1A | FLUX FREE SEALED | - | 40A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | - | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 25.5mm | - | - | RoHS Compliant | - | ||
![]() AEVS16012 Panasonic Electric Works | 2584 | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 2 | 250g | 32Ohm | - | - | -40°C~80°C | Bulk | 2008 | AEVS | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | unknown | - | - | Screw Terminal, Wire Leads | 76mm | 36 mm | - | - | 100000000Ohm | - | - | - | 60A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 375mA | 50 ms | - | 9VDC | - | - | 4.5W | 1VDC | DC | - | 12V | DC | - | - | Random | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1F-P-12V Panasonic Electric Works | 1000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 5 | 33g | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | BOX | 22mm | - | - | - | PC Pin | - | - | - | - | - | - | FLUX FREE SEALED | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1400mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Flux Protection | 25mm | 26mm | 22mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ACTP212 Panasonic Electric Works | 97 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | 8 | - | 144Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACTP | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | 14mm | unknown | - | - | PC Pin | - | - | 17.4mm x 14mm x 13.5mm | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 83.3mA | 10 ms | - | 7.2VDC | 30A | - | 1W | 1VDC | DC | MOMENTARY | 12V | AC/DC | - | - | - | - | - | - | 13.5mm | 17.4mm | - | - | - | - | RoHS Compliant | - | ||
![]() ACJ2112P Panasonic Electric Works | 233 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | 8 | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACJ | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 13.7mm | - | - | - | PC Pin | - | - | - | - | - | - | EPOXY TERMINAL SEALED | 14V | - | SPDT | - | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 10A@14VDC | 6.5VDC | 20A | - | 800mW | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | Sealed - Flux Protection | 13.8mm | 12.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() AEV18012 Panasonic Electric Works | 2473 |
| - | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 4 | 400g | 34Ohm | - | 1000 Cycle(s) | -40°C~80°C | Tray | 2000 | AEV | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | BULK | 40mm | unknown | - | - | Stud | - | - | - | - | - | - | - | - | 80A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 353mA | 30ms | - | 9VDC | - | 4.2W | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | 79mm | 75mm | - | - | - | - | RoHS Compliant | Lead Free |