- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Switching Control Type | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1AH-P-12V Panasonic Electric Works | In Stock |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 4 | 33g | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 14V | BOX | 22mm | - | 70A | - | PC Pin | - | - | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | 25.5mm | 26mm | 26.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CB1AH-T-P-24V Panasonic Electric Works | 628 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4 | - | 411Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~125°C | Tube | 2000 | CB | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | BOX | - | - | - | - | PC Pin | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | 20A | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 24VDC | Non Latching | 28VDC - Nom | 58mA | 15 ms | - | 14VDC | - | - | 1.4W | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | ||
![]() CB1-P-24V Panasonic Electric Works | 1090 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | 33g | 320Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 22mm | - | - | - | PC Pin | - | - | - | - | - | - | EPOXY RESIN SEALED | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | 25mm | 26mm | 22mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ACV11212 Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 5 | - | 142Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | - | - | Active | 1 (Unlimited) | 5 | Plug | EAR99 | - | - | - | WITH RESISTER | - | - | - | - | unknown | - | - | Plug In | - | - | - | 3mOhm | 20000000Ohm | - | EPOXY TERMINAL SEALED | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 84mA | 15ms | 10A@14VDC | 7VDC | 20A | 1W | 1000mW | 0.6VDC | DC | MOMENTARY | 12V | DC | Random | Resistor | - | - | - | - | 0.011 inch | - | - | RoHS Compliant | Lead Free | ||
![]() CP1AH-N-12V Panasonic Electric Works | 17 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | - | 225Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~85°C | Box | 2003 | CP | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | unknown | - | - | PC Pin | 14mm | 13 mm | - | - | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 20A@14VDC | 6.5VDC | - | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AHF-M-12V Panasonic Electric Works | 10000 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 4 | 33g | 80Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | - | - | Quick Connect - Multiple Sizes | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | - | FLUX FREE SEALED | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | 70A | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | - | 25.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CP1SA-12V-Z Panasonic Electric Works | 5050 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 5 | 4g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2000 | CP | - | yes | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | BOX; TAPE AND REEL | 15.9mm | - | - | - | Gull Wing | - | 13 mm | 14mm x 13mm x 9.1mm | - | - | - | EPOXY RESIN SEALED | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | 17mm | - | 9.1mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ACTP512 Panasonic Electric Works | 68 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 10 | - | 144Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACTP | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 8536.41.00.05 | - | - | 14mm | unknown | - | - | PC Pin | - | - | 17.4mm x 14mm x 13.5mm | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 83.3mA | - | - | 7.2VDC | 30A | 1W | - | 1VDC | DC | MOMENTARY | 12V | AC/DC | - | - | 13.5mm | 17.4mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AH-24V Panasonic Electric Works | 529 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 4 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | 22mm | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | 26.5mm x 22mm x 25.5mm | - | - | - | EPOXY RESIN SEALED | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | 70A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Fully | 25.5mm | 26mm | 26.5mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ACJ2212 Panasonic Electric Works | 25 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | ACJ | - | - | Active | 2 (1 Year) | - | Solder | EAR99 | - | - | - | - | - | 14V | - | 13.7mm | - | - | - | PC Pin | - | - | 13.7mm x 12.2mm x 13.5mm | - | - | - | EPOXY TERMINAL SEALED | - | SPDT | 14V | SPDT (1 Form C) x 2 | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | 13.5mm | 12.2mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AEP31012 Panasonic Electric Works | 2730 |
| Datasheet | 13 Weeks | Flanges, Through Hole | Through Hole | 4 | 80g | 116.5Ohm | - | 75000 Cycle(s) | -40°C~80°C | Bulk | 2004 | AEP | e1 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOX | - | - | - | UL | PC Pin | - | 37.9 mm | - | - | - | - | HERMETICALLY SEALED | 10A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 103mA | 30ms | - | 9VDC | - | 1.4W | - | 0.96VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Hermetically | - | - | - | 31.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1-R-12V Panasonic Electric Works | 2678 |
| Datasheet | 16 Weeks | PCB, Plug-In, Socketable | Socketable | 5 | 20g | 96Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CM | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | 15mm | unknown | - | - | Plug In | - | - | - | 2mOhm | 20000000Ohm | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | - | 7VDC | 35A | 1.7W | - | 1.2VDC | DC | - | 12V | DC | Random | Resistor, Sealed - Fully | 22mm | 20mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACJ1212 Panasonic Electric Works | 19888 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 5 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Box | 2000 | ACJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | TUBE | 13.7mm | - | - | - | PC Pin | - | 7.2 mm | - | - | - | - | EPOXY TERMINAL SEALED | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | - | 640mW | 1VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | 13.5mm | 12.2mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() AEP51012 Panasonic Electric Works | 47 |
| Datasheet | 13 Weeks | Chassis Mount, Flanges | Chassis Mount | 4 | 80g | 116.5Ohm | - | 75000 Cycle(s) | -40°C~80°C | Bulk | 2004 | AEP | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | unknown | - | UL | Quick Connect - 0.187 (4.7mm) | - | 37.9 mm | - | - | - | - | HERMETICALLY SEALED | 10A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 12VDC | Non Latching | 400VDC - Nom | 103mA | 30ms | - | 9VDC | - | 1.4W | - | 0.96VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Hermetically | - | - | - | 31.7mm | - | - | - | RoHS Compliant | - | ||
![]() CB1F-P-24V Panasonic Electric Works | 6500 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 5 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | CB | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 22mm | - | - | - | PC Pin | - | - | - | - | - | - | FLUX FREE SEALED | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | 25mm | 26mm | 22mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-R-M-12V Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | 4 | - | 89.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15ms | - | 7VDC | 40A | 1.8W | 1.6W | 1.2VDC | - | - | 12V | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1A-M-12V Panasonic Electric Works | 954 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount, Panel | Chassis Mount | 4 | 33g | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 14V | BOX | 22mm | - | 40A | - | Quick Connect - 0.250 (6.3mm) | - | - | 26mm x 22mm x 25mm | - | - | 1A | EPOXY RESIN SEALED | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | 25mm | 30mm | 22mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1AH-M-12V Panasonic Electric Works | 3655 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | 4 | 33g | 80Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | 22mm | - | - | - | Quick Connect - Multiple Sizes | - | - | 26.5mm x 22mm x 25.5mm | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | 70A | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | 30mm | - | 25.5mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AEP31024 Panasonic Electric Works | 8191 |
| Datasheet | 13 Weeks | Flanges, Through Hole | Through Hole | 4 | 80g | 461.5Ohm | - | 75000 Cycle(s) | -40°C~80°C | Bulk | 2004 | AEP | e1 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOX | - | - | - | UL | PC Pin | - | - | - | - | - | - | HERMETICALLY SEALED | 10A | SPST | 400V | SPST-NO (1 Form A) | Automotive | 50ms | 24VDC | Non Latching | 400VDC - Nom | 52mA | 30ms | - | 18VDC | - | 1.24W | 1.4W | 1.92VDC | DC | MOMENTARY | 24V | DC | - | Sealed - Hermetically | 31.7mm | 45mm | 37.9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AH-T-P-12V Panasonic Electric Works | 9 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | BOX | 22mm | - | - | - | PC Pin | - | - | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | 40A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | Sealed - Fully | 25mm | 26mm | - | - | - | - | - | RoHS Compliant | - |