- Coil Voltage
- Contact Form
- Series
- Coil Current
- Coil Type
- Switching Voltage
- CoilResistance
- Operate Time
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Panasonic Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA1A-12V-N-5 Panasonic Electric Works | 834 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | 19g | 80Ohm | Silver Alloy, Cadmium Free | 20000 Cycle(s) | -30°C~80°C | Bulk | 2000 | CA | - | Active | 1 (Unlimited) | Plug | EAR99 | 80Ohm | - | - | - | BOX | - | - | - | Plug In | - | - | - | - | - | - | 150A | SPST | 16V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 16VDC -Max | 150mA | 10 ms | - | 8VDC | 30A | 1.8W | 1.8mW | 0.6VDC | DC | MOMENTARY | 12V | DC | - | - | - | 37mm | 21.5mm | 17.4mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1A-24V Panasonic Electric Works | 3980 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 4 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | BOX | 22mm | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 26mm x 22mm x 25mm | 1A | EPOXY RESIN SEALED | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | 25mm | 26mm | 26mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ACV32212 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | - | - | - | - | 142Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2006 | ACV | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | WITH RESISTER | 8536.41.00.05 | - | - | - | unknown | - | Plug In | 22.5mm | 15 mm | 22.5mm x 15mm x 15.7mm | - | EPOXY TERMINAL SEALED | 14V | - | SPST | - | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 84mA | 15ms | - | 7VDC | 20A | 1W | 1000mW | 0.6VDC | DC | MOMENTARY | 12V | DC | - | - | Resistor | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() AEV19012 Panasonic Electric Works | 2138 |
| Datasheet | 16 Weeks | Flanges | Chassis Mount | 300 | - | - | 4 | 750g | 37.5Ohm | - | 1000 Cycle(s) | -40°C~85°C | Bulk | 2000 | AEV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 63mm | unknown | - | Stud | - | - | - | - | - | - | 300A | SPST | 400V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 30ms | 12VDC | Non Latching | 400VDC - Nom | 3.2A | 10ms | - | 9VDC | - | 3.6W | - | 2VDC | DC | MOMENTARY | 12V | DC | - | - | - | 74.7mm | 111mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1F-M-24V Panasonic Electric Works | 170 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 5 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | 22mm | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 1A | FLUX FREE SEALED | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | 20A | - | Sealed - Flux Protection | - | 30mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1AF-P-24V Panasonic Electric Works | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | - | - | - | PC Pin | 26mm | 22 mm | 26mm x 22mm x 25mm | 1A | FLUX FREE SEALED | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Flux Protection | - | - | - | 25mm | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-M-24V Panasonic Electric Works | 10000 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount, PCB | Chassis Mount | - | - | - | 5 | 33g | 320Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 28V | BOX | 22mm | - | 20A | Quick Connect - 0.250 (6.3mm) | - | - | - | 1A | EPOXY RESIN SEALED | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | 25mm | 30mm | 22mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() JSM1A-12V-4 Panasonic Electric Works | 32 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 12g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2000 | JS-M | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX; BULK | 16mm | - | - | PC Pin | - | - | - | - | - | - | 10A | SPST | 16V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 16VDC -Max | 53.3mA | 10 ms | 10A@16VDC | 6.3VDC | - | 640mW | - | 0.9VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | 22mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1A-T-P-12V Panasonic Electric Works | 17 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | 22mm | - | - | PC Pin | - | - | 26mm x 22mm x 25mm | 1A | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | 25mm | 26mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1A-T-M-24V Panasonic Electric Works | 45 |
| Datasheet | 16 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.41.00.05 | - | BOX | - | - | - | Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 24V | - | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | 40A | - | 1.8W | 2.4VDC | DC | MOMENTARY | - | DC | - | 8.4V | Sealed - Fully | - | - | - | 25mm | - | - | RoHS Compliant | - | ||
![]() CM1A-24V Panasonic Electric Works | 26 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | - | 4 | - | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2003 | CM | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | Plug In | 20mm | 15 mm | 20mm x 15mm x 22mm | - | EPOXY RESIN SEALED | - | - | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 10 ms | 8A@28VDC | 14VDC | 15A | - | 1.8W | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | 22mm | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AH-12V Panasonic Electric Works | 50 |
| Datasheet | 16 Weeks | PCB, Plug-In, Socketable | Socketable | - | - | - | 4 | 33g | 80Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 14V | BOX | 22mm | - | 70A | Plug In, Quick Connect - Multiple Sizes | - | - | 26.5mm x 22mm x 25.5mm | 1A | EPOXY RESIN SEALED | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | 15 ms | - | 7VDC | - | 1.8W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | 25.5mm | 26mm | 26.5mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1AHF-P-12V Panasonic Electric Works | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | 22mm | - | - | PC Pin | - | - | 26.5mm x 22mm x 25.5mm | - | FLUX FREE SEALED | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | 70A | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | 25.5mm | 26mm | 26.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AEV19024 Panasonic Electric Works | 2845 |
| - | 16 Weeks | Flanges | Chassis Mount | 300 | - | - | 4 | 750g | 15.2Ohm | - | 1000 Cycle(s) | -40°C~85°C | Bulk | 2000 | AEV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 63mm | unknown | - | Stud | - | - | - | - | - | - | 300A | SPST | 400V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 30ms | 24VDC | Non Latching | 400VDC - Nom | 1.9A | 10ms | - | 18VDC | - | 3.8W | - | 4VDC | DC | MOMENTARY | 24V | DC | - | - | - | 74.7mm | 111mm | - | - | - | - | RoHS Compliant | - | ||
![]() CB1A-M-24V Panasonic Electric Works | 25 | - | Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 4 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | - | Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | 1A | EPOXY RESIN SEALED | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | Sealed - Fully | - | - | - | 25mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1AHF-24V Panasonic Electric Works | 17 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 4 | - | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | - | Plug In, Quick Connect - Multiple Sizes | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | FLUX FREE SEALED | - | 20A | SPST | 28V | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | 70A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | 20A | - | Sealed - Flux Protection | - | - | - | 25.5mm | - | - | RoHS Compliant | - | ||
![]() CB1AF-12V Panasonic Electric Works | 189 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 4 | 33g | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | BOX | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | - | 26mm x 22mm x 25mm | 1A | FLUX FREE SEALED | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | 25mm | - | 22mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CB1AF-P-12V Panasonic Electric Works | 35 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 33g | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | 22mm | - | - | PC Pin | - | - | 26mm x 22mm x 25mm | 1A | FLUX FREE SEALED | - | 40A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Flux Protection | 25mm | 26mm | 22mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ACJ1112 Panasonic Electric Works | 1682 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | - | 5 | - | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Box | 2000 | ACJ | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | TUBE | 13.7mm | - | - | PC Pin | - | 7.2 mm | - | - | EPOXY TERMINAL SEALED | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 10A@14VDC | 6.5VDC | 20A | - | 800mW | 0.8VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | 13.5mm | 12.2mm | - | - | - | - | RoHS Compliant | - | ||
![]() JJM1A-12V Panasonic Electric Works | 2015 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 5g | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | JJM | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | BOX | - | - | - | PC Pin | 15.5mm | 12 mm | 15.5mm x 12mm x 13.9mm | - | - | - | 20A | SPST | 14V | SPST-NO (1 Form A) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | - | 7.2VDC | - | 640mW | - | 1VDC | DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | 13.9mm | No | - | RoHS Compliant | Lead Free |