- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Weight | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitive | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Impedance | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | VSWR | Characteristic Impedance | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS12Y24Z Panasonic Electric Works | 7 |
| - | Surface Mount | - | - | - | - | ARS12Y | Panasonic Industrial Devices | - | 1.44 kOhms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS14A12Z Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS14A | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS15Y12X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS15Y | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11A03Z Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS11A | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS34A24X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS34A | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS31A4HX Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS31A | - | - | 101.3 Ohms | Gold Plating | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS32A03X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS32A | - | - | 22.5 Ohms | Gold Plating | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS10A09 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS10A | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | 200mW | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS30Y24 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS30Y | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36Y03X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS36Y | Panasonic Industrial Devices | - | 22.5 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS32Y12 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS32Y | Panasonic Industrial Devices | - | 360 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | - | 9 VDC | 500 mA | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS34Y03X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS34Y | Panasonic Industrial Devices | - | 45 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11Y09X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS11Y | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS14Y24Z Panasonic Electric Works | 37 |
| - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | 2 g | GOLD | ARS14Y | Panasonic Industrial Devices | 24 V | 2.88 kOhms | Gold Plating | 300000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.4 dB | 30 dB | Panasonic | ARS14Y24Z | Panasonic Electric Works | Yes | 3000 MHz | 70 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.59 | Yes | -40°C ~ 70°C | Reel | ARS | e4 | EAR99 | Gold (Au) | 8536.41.00.20 | Relays | TAPE AND REEL | compliant | Gull Wing | 14 mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100 mΩ | 100000000 Ω | 0.5 A | 30 V | SOLDER | 50 Ohms | SPDT (1 Form C) | RF RELAY | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | 200mW | 2.4 VDC | DC | MOMENTARY | DC | 1.4 | 50 Ω | 500 Vrms | Random | 1000 Vrms | SPDT | 24 V | 0.008 A | 1 FORM C | 18 V | 2.4 V | 16 ms | - | High Frequency / RF Relays | 8 mm | ||
![]() ARS34Y09 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS34Y | Panasonic Industrial Devices | - | 405 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | 200mW | 0.9 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35A12X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS35A | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35Y24X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS35Y | Panasonic Industrial Devices | - | 2.88 kOhms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35Y09 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS35Y | - | - | 405 Ohms | Gold Plating | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS30A12 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | ARS30A | Panasonic Industrial Devices | - | 720 Ohms | Gold Plating | - | 40 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 75 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A24Z Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | ARS36A | Panasonic Industrial Devices | - | 1.44 kOhms | Gold Plating | - | 500 | - | - | - | - | Panasonic | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | Gull Wing | - | - | - | - | - | - | - | - | 50 Ohms | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - |