- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Material Type | Approvals | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Moisture Sensitive | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Impedance | Protections | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | Legend | VSWR | Characteristic Impedance | Background Color | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Text Color | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS14Y03X Panasonic Electric Works | 41 |
| - | Surface Mount | - | - | - | - | ARS14Y | Panasonic Industrial Devices | 45 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA200A4HM01 Panasonic | In Stock | - | - | - | - | - | Fabric | ASTM | - | - | - | - | - | - | - | - | - | - | - | Brady | 112218 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 to 64 | - | - | White | - | - | - | Black | - | - | - | - | - | - | ||
![]() ARS1409 Panasonic | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | CSA, IEC, UL | ARS14 | - | 405 Ohms | Gold Plating | - | 1000000 Cycle(s) | - | PANASONIC CORP | 1 W | 0.35 dB | 35 dB | ABB | XT1SQ3100AAA000XXX | ARS | - | Panasonic Electric Works | - | Panel | 3000 MHz | 70 °C | -40 °C | Tube | ROHS COMPLIANT | Active | Active | 5.59 | - | Yes | -40°C ~ 70°C | - | ARS | e4 | Yes | EAR99 | Gold (Au) | - | - | 8536.41.00.20 | - | BOX | compliant | 100 A | - | PC Pin | 14 mm | 8.6 mm | 14mm x 8.6mm x 7.2mm | 0.5 A | - | 30 V | SOLDER | - | Branch Circuit | - | - | SPDT (1 Form C) | RF RELAY | Box Terminal | - | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | 0.9 VDC | DC | MOMENTARY | - | DC | - | - | 1.4 | 50 Ω | - | SPDT | 9 V | 0.022 A | - | 6.75 V | 0.9 V | 16 ms | - | - | 7.2 mm | ||
![]() ARJ2012J01 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS1403 Panasonic | In Stock | - | - | Through Hole | - | - | - | - | ARS14 | - | 45 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Tube | - | - | Active | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1R-5V Panasonic Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 125 Ω | - | - | 300000 Cycle(s) | - | PANASONIC CORP | 10 W | 0.3 dB | 60 dB | - | - | - | - | - | - | - | 1500 MHz | 70 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | Yes | - | - | - | e4 | - | EAR99 | Gold (Au) | - | HIGH FREQUENCY CHARACTERISTICS FOR 75 OHMS ALSO AVAILABLE, VSWR AND INSERTION LOSS TAKEN AT 900 MHZ | 8536.41.00.20 | - | BULK | compliant | - | - | - | 20.2 mm | 11.2 mm | 20.2mm x 11.2mm x 9.7mm | 0.5 A | - | 30 V | SOLDER | - | - | - | - | - | RF RELAY | - | - | 10 ms | - | - | - | - | 6 ms | .5A@30VDC | - | - | - | 200 mW | - | DC | MOMENTARY | - | DC | - | - | 1.5 | 50 Ω | - | SPDT | 5 V | 0.04 A | - | 3.75 V | 0.5 V | 16 ms | - | - | 9.7 mm | ||
![]() RK1R-4.5V Panasonic Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 101 Ω | - | - | 300000 Cycle(s) | - | PANASONIC CORP | 10 W | 0.3 dB | 60 dB | - | - | - | - | - | - | - | 1500 MHz | 70 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | Yes | - | - | - | e4 | - | EAR99 | Gold (Au) | - | HIGH FREQUENCY CHARACTERISTICS FOR 75 OHMS ALSO AVAILABLE, VSWR AND INSERTION LOSS TAKEN AT 900 MHZ | 8536.41.00.20 | - | BULK | compliant | - | - | - | 20.2 mm | 11.2 mm | 20.2mm x 11.2mm x 9.7mm | 0.5 A | - | 30 V | SOLDER | - | - | - | - | - | RF RELAY | - | - | 10 ms | - | - | - | - | 6 ms | .5A@30VDC | - | - | - | 200 mW | - | DC | MOMENTARY | - | DC | - | - | 1.5 | 50 Ω | - | SPDT | 4.5 V | 0.044 A | - | 3.38 V | 0.45 V | 16 ms | - | - | 9.7 mm | ||
![]() ARJ22A24Z Panasonic Electric Works | 50 |
| - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | - | Panasonic Industrial Devices | 3.84 kOhms | Gold Plating | 300 mA | 1000000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.5 dB | 35 dB | Panasonic | ARJ22A24Z | ARJ | 300 mA | Panasonic Electric Works | Yes | - | 5000 MHz | 70 °C | -30 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.71 | - | Yes | -30°C ~ 70°C | - | ARJ | - | - | EAR99 | - | - | - | 8536.41.00.20 | Relays | TAPE AND REEL | compliant | - | 5 GHz | Gull Wing | 14 mm | 9 mm | 14mm x 9mm x 8.2mm | 0.3 A | HERMETICALLY SEALED | 30 V | SOLDER | 50 Ohms | - | 300 mA | Solder Terminal | DPDT (2 Form C) | RF RELAY | - | High Frequency Relays | 5 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 6.3 mA | 5 ms | - | 18 VDC | 300 mA | 150 mW | 150mW | - | DC | LATCHED | 0.5 dB | DC | 35 dB | - | 1.25 | 50 Ω | - | DPDT | 24 V | 0.006 A | - | 18 V | 18 V | 10 ms | - | High Frequency / RF Relays | 8.2 mm | ||
![]() ARA200A06Z Panasonic Electric Works | 14 |
| - | Surface Mount | - | - | - | - | ARA200 | Panasonic Industrial Devices | 257 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | High Frequency Relays | 4 ms | 6VDC | Non Latching | 30VDC - Max | 23.3 mA | 4 ms | - | 4.5 VDC | 1 A | 140 mW | 140mW | 0.6 VDC | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA210A09X Panasonic Electric Works | 14 |
| - | Surface Mount | - | - | - | - | ARA210 | Panasonic Industrial Devices | 1.157 kOhms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | High Frequency Relays | 4 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 7.8 mA | 4 ms | - | 6.75 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA220A09Z Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARA220 | Panasonic Industrial Devices | 579 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | High Frequency Relays | 4 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 15.5 mA | 4 ms | - | 6.75 VDC | 1 A | 140 mW | 140mW | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA210A06Z Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARA210 | Panasonic Industrial Devices | 514 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | - | - | - | Relays | - | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | 1 A | SMD/SMT | DPDT (2 Form C) | - | - | High Frequency Relays | 4 ms | 6VDC | Latching, Single Coil | 30VDC - Max | 11.7 mA | 4 ms | - | 4.5 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | - | 1.2 | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS31Y09X Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARS31Y | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS34Y24Z Panasonic Electric Works | In Stock | - | - | Surface Mount | - | - | - | - | ARS34Y | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS31Y12 Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARS31Y | - | 720 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Tube | - | - | Active | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS35Y03Z Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARS35Y | Panasonic Industrial Devices | 45 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS15Y03X Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARS15Y | Panasonic Industrial Devices | 45 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A03X Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARS36A | Panasonic Industrial Devices | 22.5 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS32A12 Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | - | - | ARS32A | Panasonic Industrial Devices | 360 Ohms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tube | - | - | Active | - | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | - | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS11A4HX Panasonic Electric Works | 41 |
| - | Surface Mount | - | - | - | - | ARS11A | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | Relays | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | SPDT (1 Form C) | - | - | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - |