- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | CoilResistance | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Switching Current | Mfr | Moisture Sensitive | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Impedance | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | Isolation | VSWR | Characteristic Impedance | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS30A24Z Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS30A | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS10A4HX Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS10A | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Non Latching | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | 0.45 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A12 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS36A | - | 360 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | - | 9 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS11A09 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS11A | Panasonic Industrial Devices | 405 Ohms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS12A24 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS12A | Panasonic Industrial Devices | 1.44 kOhms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS30Y12Z Panasonic Electric Works | 44 |
| - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | ARS30Y | Panasonic Industrial Devices | 720 Ohms | Gold Plating | - | 300000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.5 dB | 30 dB | Panasonic | ARS30Y12Z | ARS | - | Panasonic Electric Works | Yes | 3000 MHz | 70 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.59 | Yes | -40°C ~ 70°C | Reel | ARS | e4 | EAR99 | Gold (Au) | 8536.41.00.20 | Relays | TAPE AND REEL | compliant | - | Gull Wing | 14 mm | 8.6 mm | 14mm x 8.6mm x 8mm | 0.5 A | 30 V | SOLDER | 75 Ohms | - | - | SPDT (1 Form C) | RF RELAY | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | DC | MOMENTARY | - | DC | - | 1.5 | 75 Ω | SPDT | 12 V | 0.017 A | 9 V | 1.2 V | 16 ms | - | High Frequency / RF Relays | 8 mm | ||
![]() ARS36A09X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS36A | Panasonic Industrial Devices | 202.5 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS32A4H Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS32A | - | 50.6 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS31A03 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS31A | - | 45 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS34A4HZ Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS34A | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Non Latching | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | 0.45 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36Y09X Panasonic Electric Works | In Stock | - | - | Surface Mount | - | - | ARS36Y | Panasonic Industrial Devices | 202.5 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS35A4H Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS35A | - | 101.3 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS31A4HZ Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS31A | - | 101.3 Ohms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS15A24Z Panasonic Electric Works | 7 |
| - | Surface Mount | - | - | ARS15A | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS31A24 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS31A | - | 2.88 kOhms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS34A03X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS34A | Panasonic Industrial Devices | 45 Ohms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS36A24 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | ARS36A | - | 1.44 kOhms | Gold Plating | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS12A24X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS12A | Panasonic Industrial Devices | 1.44 kOhms | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 75 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARS16A24 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | ARS16A | Panasonic Industrial Devices | 1.44 kOhms | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | - | Panasonic Electric Works | Yes | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | Relays | - | - | - | Gull Wing | - | - | - | - | - | - | 50 Ohms | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | ||
![]() ARA210A06X Panasonic Electric Works | 24 |
| - | Surface Mount | - | - | ARA210 | Panasonic Industrial Devices | 514 Ohms | Silver Palladium (AgPd), Gold (Au) | 1 A at 30 VDC | - | 500 | - | - | - | - | Panasonic | - | - | 1 A | Panasonic Electric Works | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 85°C | Reel | ARA | - | - | - | - | Relays | - | - | 1 GHz | Gull Wing | - | - | - | - | - | - | 50 Ohms | 1 A | SMD/SMT | DPDT (2 Form C) | - | High Frequency Relays | 4 ms | 6VDC | Latching, Single Coil | 30VDC - Max | 11.7 mA | 4 ms | - | 4.5 VDC | 1 A | 70 mW | 70mW | - | - | - | 0.3 dB | - | 30 dB | 1.2 | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - |