- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Brand | CoilResistance | Contact Finish Mating | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Impedance | Shell Size, MIL | Cable Opening | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil/Input Supply Type | VSWR | Characteristic Impedance | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Voltage @ Pmpp | Power (Watts) - Max | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Body Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS32Y24X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS32Y | Panasonic Industrial Devices | 1.44 kOhms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 18 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS30A24 Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS30A | Panasonic Industrial Devices | 2.88 kOhms | - | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS32Y09 Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS32Y | Panasonic Industrial Devices | 202.5 Ohms | - | Gold Plating | - | - | 40 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Tube | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS35Y09X Panasonic Electric Works | 37 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS35Y | Panasonic Industrial Devices | 405 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS34A12Z Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS34A | Panasonic Industrial Devices | 720 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS10A12X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS10A | - | 720 Ohms | - | Gold Plating | - | - | - | - | - | - | - | - | - | - | Panasonic Electric Works | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | - | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARS14A03X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS14A | Panasonic Industrial Devices | 45 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 3VDC | Non Latching | 30VDC - Max | 66.7 mA | 6 ms | - | 2.25 VDC | 500 mA | - | 200mW | 0.3 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS31Y09Z Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS31Y | Panasonic Industrial Devices | 405 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 9VDC | Latching, Single Coil | 30VDC - Max | 22.2 mA | 6 ms | - | 6.75 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS15A12X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS15A | Panasonic Industrial Devices | 720 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS35Y4HX Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS35Y | Panasonic Industrial Devices | 101.3 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS15Y4HZ Panasonic Electric Works | 37 |
| - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | ARS15Y | Panasonic Industrial Devices | 101.3 Ohms | - | Gold Plating | 10 ma at 24 VDC | 300000 Cycle(s) | 500 | PANASONIC CORP | 1 W | 0.4 dB | 30 dB | Panasonic | ARS15Y4HZ | ARS | Panasonic Electric Works | Yes | PCB Mount | 3000 MHz | 70 °C | -40 °C | Tape & Reel (TR) | ROHS COMPLIANT | Active | - | Active | 5.27 | Details | Yes | 0.070548 oz | - | -40°C ~ 70°C | Reel | ARS | - | - | e4 | - | - | EAR99 | - | - | - | - | - | Gold (Au) | - | - | - | - | 8536.41.00.20 | - | Relays | - | TAPE AND REEL | - | - | - | compliant | 3 GHz | - | - | Gull Wing | 14 mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | 0.5 A | 30 V | SOLDER | 50 Ohms | - | - | 10 mA | SMD/SMT | SPDT (1 Form C) | RF RELAY | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | - | 3.38 VDC | 500 mA | 200 mW | 200mW | - | DC | LATCHED | 0.5 dB | DC | 1.5:1 | 50 Ω | SPDT | 4.5 V | 0.044 A | 3.38 V | 3.38 V | 16 ms | - | - | - | High Frequency / RF Relays | - | - | 8 mm | - | - | ||
![]() ARS10A24X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS10A | Panasonic Industrial Devices | 2.88 kOhms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS30A12Z Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS30A | Panasonic Industrial Devices | 720 Ohms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 12VDC | Non Latching | 30VDC - Max | 16.7 mA | 6 ms | - | 9 VDC | 500 mA | - | 200mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() ARS11Y24X Panasonic Electric Works | 44 |
| - | Surface Mount | - | - | - | - | - | - | - | ARS11Y | Panasonic Industrial Devices | 2.88 kOhms | - | Gold Plating | - | - | 500 | - | - | - | - | Panasonic | - | - | Panasonic Electric Works | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -40°C ~ 70°C | Reel | ARS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | SPDT (1 Form C) | - | High Frequency Relays | 10 ms | 24VDC | Latching, Single Coil | 30VDC - Max | 8.3 mA | 6 ms | - | 18 VDC | 500 mA | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | ||
![]() RG1E-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG1ET-L-12V Panasonic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | Thermoplastic | Thermoplastic | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Conxall/Switchcraft | - | - | - | - | - | Bulk | - | - | Plastic | Active | - | - | - | - | 600VAC/DC | -40°C ~ 85°C | - | Multi-Con-X®, Insta-Click™ | - | - | - | - | Solder Cup | - | - | Plug, Male Pins | - | - | 4 | - | - | Black | - | - | - | Bayonet Lock | - | Varies by Wire Gauge | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, UV Resistant | - | - | - | - | - | - | UL94 HB | - | ||
![]() RG1ET-L2-5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1R-DC12V Panasonic | In Stock | - | - | - | Cells | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tycon Systems Inc. | - | - | - | - | - | Box | - | - | - | Obsolete | - | Non-Compliant | - | - | - | -30°C ~ 60°C | - | RPSTxxM RemotePro® | 67.500 L x 52.500 W (1714.50mm x 1333.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 320 W | - | - | - | - | - | - | ||
![]() RG1E-12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG2E-5V Panasonic | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Non-Compliant | - | - | - | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | - | ±100ppm/°C | - | - | 825 kOhms | - | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - |