- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Rise Time | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS34Y12Z Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | TAPE AND REEL | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | - | - | 30V | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | 500mA | - | 200mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARE10A06 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 200 | - | 9 | 5g | 180Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | 2.6GHz | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | .5A@30VDC | 4.5VDC | - | 200mW | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 1.7 | 0.7 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | 500V | 15 ms | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARN30A24 Panasonic Electric Works | 30000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 1.8kOhm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2006 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | - | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 24VDC | Non Latching | - | 13.3mA | 5 ms | - | 18VDC | - | - | 320mW | 2.4VDC | DC | LATCHED | 24V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARA220A03Z Panasonic Electric Works | 20 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | 64.3Ohm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | TAPE AND REEL | - | unknown | 1GHz | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | 4ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 46.7mA | 4 ms | 1A@30VDC | 2.25VDC | - | 140mW | - | - | DC | LATCHED | 3V | DC | - | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | - | 8 ms | - | - | - | - | 5.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARN12A24Z Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 1.44kOhms | Gold Plating | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ARN | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 24VDC | Latching, Dual Coil | - | 16.7mA | 5ms | - | 18VDC | - | - | 400mW | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARN12A4HX Panasonic Electric Works | 2971 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 15 | 2.5g | 50.6Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | 11.8mm | unknown | - | Gull Wing | - | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 4.5VDC | Latching, Dual Coil | - | 88.9mA | 5 ms | - | 3.38VDC | - | - | 400mW | - | DC | LATCHED | 4.5V | DC | - | - | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | Sealed - Flux Protection | - | 16.8mm | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() ARS1103 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Through Hole | 200 | NO | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Bulk | 2004 | ARS | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | BOX | - | - | - | PC Pin | 14mm | 8.6 mm | 14mm x 8.6mm x 7.2mm | - | - | 0.5A | 30V | - | 75Ohm | - | - | SPDT (1 Form C) | - | RF RELAY | 10ms | 3VDC | Latching, Single Coil | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | - | DC | LATCHED | - | DC | - | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | 16 ms | - | - | - | - | 7.2mm | - | - | RoHS Compliant | - | - | ||
![]() ARN30A12 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2000 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | DC | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARS1024 Panasonic Electric Works | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 7 | 2g | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | BOX | - | - | 3GHz | PC Pin | 14mm | 8.6 mm | - | - | - | 0.5A | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | DC | MOMENTARY | 24V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RK1-6V Panasonic Electric Works | 2500 | - | Datasheet | - | Through Hole | Through Hole | - | - | 9 | 4.4g | 180Ohm | Gold | 300000 Cycle(s) | 60 dB | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 8536.41.00.20 | BULK | 11.2mm | - | 1.5GHz | PC Pin | - | - | - | - | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | 6ms | RF | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | - | .5A@30VDC | 4.5VDC | 10mA | 200mW | - | 0.6VDC | DC | MOMENTARY | 6V | DC | - | 1.5 | 0.3 dB | 10W | - | - | - | - | - | - | - | - | Sealed - Fully | - | 20.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE10A12Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 9 | 5g | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | SMD/SMT | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | TAPE AND REEL | - | unknown | 2.6GHz | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.01A | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | .01A@24VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.5 | 0.7 dB | 10W | - | - | 500 Vrms | Random | 1000 Vrms | - | - | 10 ms | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS34A4H Panasonic Electric Works | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF RELAY | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 200mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARS34A24 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 6ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | DC | MOMENTARY | 24V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARN30A4HZ Panasonic Electric Works | 2000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 63.3Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 4.5VDC | Non Latching | - | 71.1mA | 5 ms | - | 3.38VDC | - | - | 320mW | 0.45VDC | - | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() ARE1303 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | 9 | 5g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tray | 2004 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | BULK | - | - | 2.6GHz | PC Pin | 20.2mm | 11.2 mm | - | 100mOhm | 100MOhm | 0.5A | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | DC | MOMENTARY | 3V | DC | 9 | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | 500V | 15 ms | - | - | - | - | - | 0.003 inch | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ARS34Y03 Panasonic Electric Works | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | - | RF | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | 16 ms | - | - | - | - | 8mm | - | - | RoHS Compliant | - | - | ||
![]() ARA210A24 Panasonic Electric Works | 20 |
| - | 10 Weeks | Surface Mount | Surface Mount | 100 | - | 10 | 2g | 5.76kOhms | Silver Palladium (AgPd), Gold (Au) | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | 1GHz | Gull Wing | - | - | - | - | - | - | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | 4ms | 24VDC | Latching, Single Coil | 30VDC -Max | 4.2mA | 4ms | - | 18VDC | 1A | 100mW | 100mW | - | - | - | 24V | - | - | - | 0.3 dB | - | - | - | - | - | - | 1A | 750V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARN10A12X Panasonic Electric Works | 2907 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 450Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | 2000 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | - | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 12VDC | Non Latching | - | 26.7mA | 5 ms | - | 9VDC | - | - | 320mW | 1.2VDC | DC | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ARN12A4HZ Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 50.6Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tape & Reel (TR) | - | ARN | e4 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | TAPE AND REEL | - | unknown | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | - | RF | 5ms | 4.5VDC | Latching, Dual Coil | - | 88.9mA | 5 ms | - | 3.38VDC | - | - | 400mW | - | - | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() ARA220A06 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | 257Ohm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | unknown | 1GHz | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | - | RF | 4ms | 6VDC | Latching, Dual Coil | 30VDC -Max | 23.3mA | 4 ms | 1A@30VDC | 4.5VDC | - | 140mW | - | - | DC | LATCHED | 6V | DC | - | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | - | 8 ms | - | - | - | - | 5.9mm | - | - | RoHS Compliant | Lead Free | - |