- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS104H Panasonic Electric Works | 1000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 7 | 2g | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | - | - | -40°C~70°C | Bulk | 2000 | ARS | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 8536.41.00.20 | - | BOX | - | - | 3GHz | PC Pin | 14mm | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARN12A12 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 2.5g | - | - | 360Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | - | - | -40°C~85°C | Tray | 2000 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | RF | 5ms | 12VDC | Latching, Dual Coil | - | 33.3mA | 5 ms | - | 9VDC | - | - | 400mW | - | DC | LATCHED | 12V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | IP54 | ||
![]() ARJ22A12X Panasonic Electric Works | 2291 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 3g | - | - | 960Ohm | Gold Plating | - | 35 dB | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2008 | ARJ | - | - | Active | 4 (72 Hours) | 10 | Solder | EAR99 | - | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | 5GHz | Gull Wing | 14mm | 9 mm | 14mm x 9mm x 8.2mm | 150mOhm | 500000000Ohm | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | RF RELAY | 5ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 12.5mA | 5 ms | .3A@30VDC | 9VDC | - | 150mW | - | - | DC | LATCHED | 12V | DC | - | 1.25 | 0.5 dB | 1W | - | - | 500 Vrms | Random | 500 Vrms | - | 1W@30VDC | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARE1309 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 9 | - | - | - | 405Ohms | Gold Plating | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ARE | - | - | Not For New Designs | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | 2.6GHz | PC Pin | - | - | - | - | - | - | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | - | 6.75VDC | 500mA | 200mW | 200mW | 0.9VDC | - | - | 9V | - | - | - | 0.5 dB | - | - | - | - | - | - | 1A | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARJ20A12Z Panasonic Electric Works | 975 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | - | - | - | 720Ohm | Gold Plating | - | 35 dB | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2004 | ARJ | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | 10.4mm | - | 5GHz | Gull Wing | - | - | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | DPDT | 30V | DPDT (2 Form C) | RF | 5ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5 ms | .3A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | 15mm | 9mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ARS14Y12Z Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | 2g | - | - | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | - | SPDT (1 Form C) | RF RELAY | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | 500mA | - | 200mW | 1.2VDC | DC | MOMENTARY | - | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | 9V | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARX104H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | 5g | - | - | 101Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | - | - | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | 9 | PC Pin | EAR99 | - | - | - | - | - | 30V | BOX | 12.4mm | - | - | PC Pin | - | - | 20.5mm x 12.4mm x 9.4mm | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | RF | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 9 | 1.2 | 0.2 dB | 20W | 50Ohm | - | 500 Vrms | Random | 1000 Vrms | - | 20W@30VDC | - | - | - | - | - | - | 20 ms | - | - | 20.5mm | - | 9.4mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ARA220A12 Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 10 | 2g | - | - | 1.03kOhm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | unknown | 1GHz | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | - | 1A | 50Ohm | DPDT | 30V | DPDT (2 Form C) | RF | 4ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 11.7mA | 4 ms | 1A@30VDC | 9VDC | - | 140mW | - | - | DC | LATCHED | 12V | DC | - | 1.2 | 0.3 dB | 3W | - | - | - | Random | - | 1A | - | - | - | - | 750V | - | - | 8 ms | - | - | - | - | 5.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS16A09 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | SMD/SMT | NO | - | - | 2g | - | - | 203Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | - | 30V | - | - | - | - | SPDT (1 Form C) | RF RELAY | 10ms | 9VDC | Latching, Dual Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 6.75VDC | 500mA | - | 400mW | - | DC | LATCHED | - | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARA220A05X Panasonic Electric Works | 10000 |
| - | 10 Weeks | - | - | SMD/SMT | NO | SURFACE MOUNT-STRAIGHT | - | 2g | Silver Palladium | GOLD | 178Ohm | - | 100000 Cycle(s) | 30 dB | 1000MHz | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 4 (72 Hours) | 10 | Gull Wing | EAR99 | - | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | unknown | - | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | 100000000Ohm | 1A | - | 30V | - | - | DPDT | - | - | RF RELAY | 4 ms | 5V | - | - | - | 4 ms | 1A@30VDC | - | - | - | 140mW | - | DC | LATCHED | - | DC | - | 1.2 | - | 3W | 50Ohm | 0.3 dB | 750 Vrms | Random | 1000 Vrms | - | - | 5V | 0.028A | 2 FORM C | - | 3.75V | 3.75V | 4 ms | - | - | - | - | 5.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARX1012 Panasonic Electric Works | 35 | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | - | 6 | - | - | - | 720Ohm | Gold Plating | 100000 Cycle(s) | - | 2500MHz | - | - | -40°C~70°C | Tube | 2004 | ARX | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 12.4mm | - | - | PC Pin | - | - | 20.5mm x 12.4mm x 9.4mm | - | - | 0.5A | - | - | 500mA | - | SPDT | 30V | SPDT (1 Form C) | RF | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.2 | 0.2 dB | 20W | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 20 ms | - | 9.4mm | 20.5mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE13A09 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | 5g | - | - | 405Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | - | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Active | 4 (72 Hours) | 9 | Gull Wing | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | 2.6GHz | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | .5A@30VDC | 6.75VDC | - | 200mW | - | 0.9VDC | DC | MOMENTARY | 9V | DC | - | 1.5 | 0.5 dB | - | - | - | - | Random | 1000 Vrms | 1A | - | - | - | - | 500V | - | - | 15 ms | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS16Y03X Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | 22.5Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | RF RELAY | 10ms | 3VDC | Latching, Dual Coil | 30VDC -Max | 133.3mA | 6ms | .5A@30VDC | 2.25VDC | 500mA | - | 400mW | - | DC | LATCHED | - | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS16Y4HX Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | RF RELAY | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | - | 400mW | - | DC | LATCHED | - | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS16Y4HZ Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | 50.6Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | - | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | RF RELAY | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | - | 400mW | - | DC | LATCHED | - | DC | - | 1.4 | - | 1W | 50Ohm | 0.4 dB | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() RP1-5V Panasonic Electric Works | 6500 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | 1g | - | - | 178Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2004 | RP | - | yes | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | 1.8GHz | PC Pin | - | 9 mm | - | 50mOhm | 1000000000Ohm | 0.1A | - | - | 100mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | RF | 3ms | 5VDC | Non Latching | 30VDC - Nom | 28.1mA | 2ms | 0.1A@30VDC | 3.75VDC | - | 140mW | - | 0.5VDC | DC | LATCHED | 5V | DC | 6 | - | 1 dB | - | - | - | 750 Vrms | Random | 1500 Vrms | - | 1W@30VDC | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE13A4HZ Panasonic Electric Works | 113 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 9 | - | - | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2001 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | - | - | VSWR: 1.7, ISOLATION: 30, AND INSERTION LOSS: 0.7 ALSO AVAILABLE AT 50 OHM IMPEDANCE | 8536.41.00.20 | - | TAPE AND REEL | 11.2mm | unknown | 2.6GHz | Gull Wing | - | - | - | 100mOhm | 100000000Ohm | 0.01A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | .01A@24VDC | 3.38VDC | - | 200mW | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 1.5 | 0.5 dB | 10W | - | - | 500 Vrms | Random | 1000 Vrms | - | - | - | - | - | - | - | - | 10 ms | - | 9.6mm | 20.2mm | 20.2mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ARS14A03 Panasonic Electric Works | 56 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | 2g | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | SPDT | 30V | SPDT (1 Form C) | RF | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS30A03X Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | - | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | yes | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.5 | - | 1W | - | 0.5 dB | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS30A03Z Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | - | 14 | - | - | - | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | - | - | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | - | 8.6 mm | - | - | - | 0.5A | - | - | 500mA | 75Ohm | SPDT | 30V | SPDT (1 Form C) | RF RELAY | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.5 | - | 1W | - | 0.5 dB | - | - | - | - | - | - | - | - | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - |