- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Rise Time | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Coil Current(DC)-Max | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS1412 Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 200 | - | 7 | 2g | 720Ohm | Gold Plating | 1000000 Cycle(s) | - | - | -40°C~70°C | Tube | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | 3GHz | PC Pin | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.4 | 0.35 dB | 1W | - | - | - | - | - | 500mA | - | - | 16 ms | - | 7.2mm | 14mm | 8.6mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ARN10A24 Panasonic Electric Works | 2000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | 1.8kOhm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | - | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX | - | unknown | - | Gull Wing | 14.6mm | - | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | 5ms | 24VDC | Non Latching | - | 13.3mA | 5 ms | - | 18VDC | - | - | 320mW | 2.4VDC | DC | LATCHED | 24V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | 10mm | - | 9.6mm | - | - | - | No SVHC | RoHS Compliant | - | IP54 | ||
![]() ARE1324 Panasonic Electric Works | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | 9 | 5g | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | BULK | - | - | 2.6GHz | PC Pin | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | DC | MOMENTARY | 24V | DC | 9 | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | 500V | 15 ms | - | - | - | - | - | 0.003 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() RK1-12V Panasonic Electric Works | 5000 | - | Datasheet | - | Through Hole | Through Hole | - | - | 9 | - | 720Ohm | Gold | 300000 Cycle(s) | 60 dB | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | 8536.41.00.20 | 30V | 2.54mm | BULK | 11.2mm | - | 1.5GHz | PC Pin | - | - | - | - | - | - | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | 6ms | RF | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | - | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.5 | 0.3 dB | 10W | - | - | - | - | - | 500mA | - | 1kV | - | Sealed - Fully | - | 20.2mm | - | - | - | No | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ARS30Y4H Panasonic Electric Works | 55 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | - | 200mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | 14.6mm | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS1112 Panasonic Electric Works | 44 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 7 | 2g | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Bulk | 2000 | ARS | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | 3GHz | PC Pin | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | 6 ms | .5A@30VDC | 9VDC | - | 200mW | - | - | DC | LATCHED | 12V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | - | - | - | 16 ms | - | 7.2mm | 14mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARE134H Panasonic Electric Works | 3 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 9 | 5g | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2001 | ARE | - | - | Not For New Designs | 1 (Unlimited) | 9 | PC Pin | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BULK | 11.2mm | - | 2.6GHz | PC Pin | - | - | - | 100mOhm | - | - | - | - | 10mA | 75Ohm | 1 | SPDT | 24V | - | SPDT (1 Form C) | - | RF | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | .5A@30VDC | 3.38VDC | 500mA | 200mW | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 9 | 1.5 | 0.5 dB | - | - | - | - | Random | - | 1A | - | 500V | - | - | 8.9mm | 20.2mm | 20.2mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ARJ2024 Panasonic Electric Works | 2571 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 10 | - | 2.88kOhm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tube | 2006 | ARJ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 3.81mm | BOX | - | - | 5GHz | PC Pin | 14mm | 9 mm | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | 5ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5 ms | .3A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | DC | MOMENTARY | 24V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | 500V | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARE13A24 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 200 | - | 9 | 5g | 2.88kOhm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2006 | ARE | - | - | Not For New Designs | 4 (72 Hours) | 9 | Gull Wing | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | - | - | - | - | 2.6GHz | Gull Wing | 20.2mm | 11.2 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | .5A@30VDC | 18VDC | - | 200mW | - | 2.4VDC | DC | MOMENTARY | 24V | DC | - | 1.5 | 0.5 dB | 10W | - | - | - | Random | 1000 Vrms | 1A | - | 500V | 15 ms | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARA200A4H Panasonic Electric Works | 640 |
| - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | 2g | 145Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | -40°C~85°C | Tube | 2000 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | - | - | 85°C | -40°C | - | - | 30V | - | - | 11.5mm | - | 1GHz | Gull Wing | - | - | - | - | - | - | - | - | 1A | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | 4ms | 4.5VDC | Non Latching | 30VDC -Max | 31mA | 4ms | - | 3.38VDC | 1A | 140mW | 140mW | 0.45VDC | - | - | 4.5V | - | - | - | 0.3 dB | - | - | - | - | - | - | 1A | - | 750V | - | - | - | 14.7mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ARN12A4H Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | 50.6Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2006 | ARN | e4 | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | RF | 5ms | 4.5VDC | Latching, Dual Coil | - | 88.9mA | 5 ms | - | 3.38VDC | - | - | 400mW | - | DC | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | - | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARS304H Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 200 | - | 7 | 2g | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Bulk | 2000 | ARS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BOX | 8.6mm | - | 3GHz | PC Pin | - | - | - | - | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | 0.45VDC | DC | MOMENTARY | 4.5V | DC | - | 1.4 | 0.1 dB | 1W | - | - | - | - | - | 500mA | - | - | 16 ms | - | - | 14mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS1012 Panasonic Electric Works | 87 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 7 | 2g | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | - | -40°C~70°C | Tube | 2000 | ARS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 2.54mm | BOX | 8.6mm | - | 3GHz | PC Pin | - | - | - | 100mOhm | - | 0.5A | - | - | 500mA | 75Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 6ms | .5A@30VDC | 9VDC | - | 200mW | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | 1.4 | 0.3 dB | 1W | - | - | - | - | - | 500mA | - | 1kV | 16 ms | - | 7.2mm | 14mm | 8.6mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ARS14Y03 Panasonic Electric Works | 58 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | 200mW | - | 0.3VDC | DC | MOMENTARY | 3V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | 14.6mm | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARS12Y4H Panasonic Electric Works | 74 |
| Datasheet | 12 Weeks | - | Surface Mount | SMD/SMT | NO | - | 2g | 50.6Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | 0.5A | - | 30V | - | 75Ohm | - | - | - | - | SPDT (1 Form C) | - | RF RELAY | 10ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 88.9mA | 6 ms | .5A@30VDC | 3.38VDC | - | - | 400mW | - | DC | LATCHED | - | DC | - | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - | ||
![]() ARJ224H Panasonic Electric Works | 20 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | SMD/SMT | - | 10 | 3g | 135Ohm | Gold Plating | - | 35 dB | - | -30°C~70°C | Tube | 2004 | ARJ | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 3.81mm | BOX | 9mm | - | 5GHz | PC Pin | - | - | 14mm x 9mm x 8.2mm | - | - | 0.3A | HERMETICALLY SEALED | - | 300mA | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | 5ms | 4.5VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 5 ms | .3A@30VDC | 3.38VDC | - | 150mW | - | - | DC | LATCHED | 4.5V | DC | - | 1.25 | 0.5 dB | 1W | - | - | - | - | - | 300mA | - | 500V | - | - | 8.2mm | 14mm | 9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARA200A48 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | 7.68kOhm | Silver Palladium (AgPd), Gold (Au) | - | 20 dB | - | -40°C~85°C | Tube | 2012 | ARA | - | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | 1GHz | Gull Wing | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | - | - | 1A | - | - | 1A | 50Ohm | - | DPDT | 30V | - | DPDT (2 Form C) | - | RF | 4ms | 48VDC | Non Latching | 30VDC -Max | 6.3mA | 4 ms | 1A@30VDC | 36VDC | - | 300mW | - | 4.8VDC | DC | MOMENTARY | 48V | DC | - | 1.2 | 0.3 dB | 3W | - | - | - | - | - | 1A | - | 750V | 8 ms | - | - | - | - | 5.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ARS15A4H Panasonic Electric Works | 33 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | - | - | 14 | - | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2000 | ARS | e4 | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | 11.2mm | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF RELAY | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | - | 200mW | - | - | DC | LATCHED | 4.5V | DC | - | 1.4 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | 8mm | 14.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARN30A4H Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 2.5g | 63.3Ohm | Gold Plating | 1000000 Cycle(s) | 55 dB | 2000MHz | -40°C~85°C | Tray | 2000 | ARN | - | - | Active | 1 (Unlimited) | 15 | Gull Wing | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | Gull Wing | 14.6mm | 9.6 mm | 14.6mm x 9.6mm x 10mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPDT | - | 71.1mA | SPDT (1 Form C) | - | RF | 5ms | 4.5VDC | Non Latching | - | - | 5 ms | - | 3.38VDC | - | - | 320mW | 0.45VDC | DC | LATCHED | 4.5V | DC | - | 1.15 | - | - | 50Ohm | 0.12 dB | 500 Vrms | Random | 500 Vrms | - | 0.711A | - | - | Sealed - Flux Protection | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | - | IP54 | ||
![]() ARS15Y12 Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 14 | 2g | 720Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | - | 500mA | 50Ohm | - | SPDT | 30V | - | SPDT (1 Form C) | - | RF | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | 6 ms | .5A@30VDC | 9VDC | - | 200mW | - | - | DC | LATCHED | 12V | DC | - | 1.4 | - | 1W | - | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | - | - | - | RoHS Compliant | - | - |